EN
  • EN
  • DE

LM4040AIM3-2.1+T

Part No LM4040AIM3-2.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054218-LM4040AIM3-2.1+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-2.1+T CAD Model

Description

Maxim Integrated LM4040AIM3-2.1+T Precision Voltage Reference

The Maxim Integrated LM4040AIM3-2.1+T is a high-precision shunt voltage reference that provides a fixed voltage of 2.1V with an impressive accuracy. Designed for space-constrained and high-reliability applications, this voltage reference is a crucial component in analog circuits where stable and precise voltage reference is paramount.

Encased in a compact SOT-23 package, the LM4040AIM3-2.1+T is suitable for a variety of electronic systems, including portable and battery-powered devices. Its small footprint allows for integration in space-sensitive designs without sacrificing performance or reliability.

One of the key features of this device is its low dynamic impedance, which ensures stable voltage output even with varying load conditions. This characteristic makes it an ideal choice for applications such as data converters (ADCs and DACs), battery management, and power supplies, where consistent performance is critical.

The LM4040AIM3-2.1+T operates over a wide current range, from 60µA to 15mA, providing designers with flexibility in a range of circuit configurations. Additionally, this voltage reference boasts a low temperature coefficient, which guarantees minimal deviation in output voltage over a broad temperature range, enhancing the reliability of the overall system in varying environmental conditions.

Maxim Integrated has designed this device with a robust feature set, including a no-load condition stability and a tight output voltage tolerance. These attributes make the LM4040AIM3-2.1+T an excellent choice for precision applications, ensuring accurate performance over time and temperature variations.

Overall, the LM4040AIM3-2.1+T from Maxim Integrated stands out as a reliable and precise voltage reference source, suitable for a diverse array of electronic applications where stability and accuracy are of the utmost importance. Its combination of features and compact design makes it a valuable component for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess