EN
  • EN
  • DE

IH5049CPE

Part No IH5049CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog switches | IC SWITCH DUAL SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 600ns, 300ns
Charge Injection 10pC
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5049
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185295-IH5049CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5049CPE CAD Model

Description

Maxim Integrated IH5049CPE: High-Performance Analog Switch

The IH5049CPE is a versatile and high-performance analog switch designed by Maxim Integrated to cater to a wide range of applications requiring efficient signal routing. This component is engineered to deliver excellent analog characteristics, making it an ideal choice for systems that demand high precision and reliability.

Constructed with Maxim Integrated's advanced silicon-gate CMOS technology, the IH5049CPE boasts a unique feature set that includes low charge injection, low power consumption, and high-speed operation. This makes it suitable for applications such as sample and hold circuits, test equipment, audio signal routing, and other analog signal processing tasks where minimal distortion and noise are critical.

The IH5049CPE operates effectively over a broad voltage range, accommodating ±15V, which provides designers with flexibility in various power supply configurations. Its bilateral switches are precision-crafted to maintain signal integrity, ensuring that analog signals are passed through with minimal attenuation and linear distortion.

Key features of the IH5049CPE include:

  • Low On-Resistance: The switch offers a low on-resistance, typically around 100 ohms, which remains consistent over the full analog signal range.
  • Low Crosstalk and Off-Isolation: The device minimizes interference between channels and isolates the off-state signal effectively, preserving signal quality.
  • Fast Switching Times: With quick transition times, the IH5049CPE can handle high-frequency signals, making it suitable for multiplexing and demultiplexing applications.
  • Single or Dual Supply Operation: The switch can be powered by a single supply ranging from 10V to 30V, or a dual supply from ±5V to ±15V, adding to its versatility.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.

Available in a 16-pin plastic DIP package, the IH5049CPE provides a practical solution for system designers looking for a switch that combines high performance with ease of integration. Maxim Integrated's commitment to quality ensures that this analog switch meets the stringent requirements of industrial and commercial applications, delivering performance and durability that system designers can rely on.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3014 $73.2056
8+ $15.0165 $120.1320
12+ $14.5472 $174.5664
17+ $14.0780 $239.3260
22+ $13.6088 $299.3936
29+ $12.2010 $353.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess