EN
  • EN
  • DE

IH5040CPE

Part No IH5040CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description General-Purpose CMOS Analog Switches | IC SWITCH SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185286-IH5040CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5040CPE CAD Model

Description

Maxim Integrated IH5040CPE Product Overview

The IH5040CPE from Maxim Integrated is a quintessential component in the realm of high-performance analog switches. This device is meticulously engineered to cater to a wide array of applications, ranging from test equipment, sample-and-hold circuits, to communication systems where high precision and reliability are paramount.

Key Features and Benefits

  • High Switching Speed: The IH5040CPE boasts rapid switching times, making it suitable for high-frequency signal routing and applications requiring quick response times.
  • Low Power Consumption: Designed for efficiency, this analog switch operates with minimal power dissipation, which is crucial for battery-powered and energy-sensitive devices.
  • High Off-Isolation: The device ensures significant isolation between the switch and the off-state signal, thus providing enhanced signal integrity and reducing crosstalk.
  • Low On-Resistance: With its low on-resistance, the IH5040CPE facilitates a high signal integrity by minimizing voltage drop and power loss across the switch.
  • Wide Dynamic Range: The analog switch operates effectively over a broad voltage range, ensuring compatibility with various signal levels and system requirements.

Package and Reliability

The IH5040CPE is encased in a DIP-16 package, which is known for its ease of integration into circuit boards and robust physical structure. The device is built to meet stringent quality standards, ensuring a reliable performance across its operational lifespan.

Application Versatility

Its versatility makes the IH5040CPE an excellent choice for designers looking to implement an analog switch in professional audio equipment, precision data acquisition systems, and other high-fidelity analog signal applications. The switch's characteristics also make it a suitable contender for use in military and aerospace technologies where equipment must withstand extreme conditions without compromising on performance.

Conclusion

In summary, the IH5040CPE from Maxim Integrated is a high-quality analog switch that offers a balanced amalgamation of speed, efficiency, and precision. Its robust design and versatile applications make it an ideal choice for engineers and designers seeking a reliable switching solution for their high-performance systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess