EN
  • EN
  • DE

ICM7556ISD+

Part No ICM7556ISD+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Supply Voltage - Operating 2 V to 16.5 V
Operating Supply Current 60μA
Temperature Range - Operating -20°C to 85°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1044667-ICM7556ISD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7556ISD+ CAD Model

Description

Maxim Integrated ICM7556ISD+ General Purpose Timer

The ICM7556ISD+ from Maxim Integrated is a highly versatile and reliable general-purpose timer that is designed to offer a broad range of timing and pulse-width modulation (PWM) functionalities. This precision timer device is a direct replacement for the industry-standard 7556 timer and is suitable for a wide array of applications including waveform generation, time delay generation, and event counting.

Constructed with CMOS technology, the ICM7556ISD+ offers improved characteristics over the standard 7556, such as lower power consumption and wider operating voltage range. This makes it an ideal choice for battery-operated devices as well as for more power-sensitive applications. The device operates within a supply voltage range of 2V to 18V, providing the flexibility needed to support both digital and analog circuits.

The ICM7556ISD+ features two independent 555-type timer circuits in a single package, which can be configured in various modes including monostable (one-shot), astable (free-running), and bistable (flip-flop) modes. This dual timer configuration allows for the creation of more complex timing solutions without the need for additional components, saving both space and cost.

With its high output current capability, the ICM7556ISD+ can directly drive loads. The output can sink or source up to 200mA, which is suitable for directly driving LEDs or small relays without needing additional transistors. Additionally, the timer maintains accurate time delays over a wide range of temperature variations, ensuring reliable operation under diverse environmental conditions.

The ICM7556ISD+ is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures that it is resistant to latch-up and the static protection exceeds 500V, offering a high level of protection against electrostatic discharge (ESD).

Whether you are designing consumer electronics, industrial controls, or portable instrumentation, the Maxim Integrated ICM7556ISD+ general-purpose timer is a smart choice for a reliable and efficient timing solution.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6545 $53.5815
16+ $6.2806 $100.4896
25+ $6.0844 $152.1100
34+ $5.8881 $200.1954
44+ $5.6918 $250.4392
59+ $5.1030 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess