EN
  • EN
  • DE

ICM7555ESA+

Part No ICM7555ESA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Clock Generator 0.5MHz Input 8-Pin SOIC Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 500 kHz
High Level Output Current -2 mA
Lead Free Yes
Low Level Output Current 3.2 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 200 mW
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Pins 8
Number of Timers/Counters 1
Operating Supply Current 30 µA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1064049-ICM7555ESA+
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICM7555ESA+ CAD Model

Description

Maxim Integrated ICM7555ESA+ General Purpose Timer

The ICM7555ESA+ from Maxim Integrated is a highly versatile and reliable CMOS timer offering significant improvements over the standard 555 timer, with lower power consumption and enhanced stability. Designed for precision timing and pulse generation applications, this device is a perfect fit for a wide range of electronic circuits, including timers, delay switches, and alarms.

Key Features

  • Low Power Consumption: The ICM7555ESA+ operates with a reduced power requirement, making it ideal for battery-powered devices and energy-efficient applications.
  • High Frequency: Capable of producing accurate time delays or oscillation, with the frequency of operation adjustable through external resistors and capacitors.
  • Stable Operation: The CMOS technology offers more stable operation, reduced temperature dependencies, and protection against voltage spikes.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range of 2V to 18V, providing flexibility for various circuit designs.

Applications

The ICM7555ESA+ is suitable for a multitude of applications including, but not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Design and Integration

Engineered with a standard 8-pin SOIC package, the ICM7555ESA+ is easy to integrate into your existing designs. Its compatibility with the industry-standard 555 timer footprint means that it can be used as a direct replacement for less efficient timers without major redesigns. The device also includes additional features such as a reset function, which can be used to initiate timing or to produce very short duration pulses.

Whether you're designing consumer electronics, industrial controls, or portable instrumentation, the Maxim Integrated ICM7555ESA+ offers a reliable and efficient solution for your timing needs. With its low power consumption and stable operation, this timer IC is designed to perform in a variety of challenging environments and applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6106 $51.6636
15+ $7.0651 $105.9765
22+ $6.8443 $150.5746
31+ $6.6235 $205.3285
40+ $6.4028 $256.1120
53+ $5.7404 $304.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess