EN
  • EN
  • DE

ICM7217BIPI+

Part No ICM7217BIPI+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC UP/DWN CNTR 2MHZ 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type 4-Digit Up/Down Counter
Count 5959
Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 200mA
Temperature Range - Operating -20°C to 85°C
Case / Package 28-PDIP
Mounting Through Hole
Win Source Part Number 138883-ICM7217BIPI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7217BIPI+ CAD Model

Description

The ICM7217BIPI+ is a highly versatile, four-digit, fully integrated timer counter from Maxim Integrated. Designed for a range of applications, this device provides a reliable solution for time and event measurement with its easy-to-use interface and robust feature set.

Key Features

  • Display: The ICM7217BIPI+ comes with a multiplexed 7-segment LED display output, which can easily interface with common anode LED displays. This feature ensures clear and bright readouts, making it suitable for various lighting conditions.
  • Functionality: It is capable of functioning as either a timer or an event counter, providing versatility in application use. The device can count up or down depending on the configuration and has an on-chip oscillator that ensures accurate time measurements.
  • Memory: This product includes internal memory that maintains the last count when power is interrupted, ensuring data is not lost and operation can resume seamlessly.
  • Interfaces: It features a user-friendly interface with simple push-button controls for setting and recalling presets. Additionally, it includes an external enable/disable function, which allows for easy integration into more complex systems.

Applications

The ICM7217BIPI+ is ideal for a wide range of applications, including:

  • Industrial process counters and timers
  • Frequency measurement devices
  • Elapsed time indicators
  • Laboratory experiment timing
  • Portable instrumentation

Specifications

The device operates over a wide voltage range and has a low power consumption, making it suitable for battery-operated equipment. The ICM7217BIPI+ is housed in a 28-pin DIP package, ensuring ease of integration into a variety of circuit designs.

Conclusion

Maxim Integrated's ICM7217BIPI+ is a robust, multipurpose counter and timer IC that offers a mix of performance, reliability, and ease of use. Whether for industrial, commercial, or educational purposes, this integrated circuit is designed to meet the demands of any time or event counting application.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9203 $59.7609
8+ $16.3456 $130.7648
11+ $15.8351 $174.1861
16+ $15.3234 $245.1744
20+ $14.8129 $296.2580
27+ $13.2802 $358.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess