EN
  • EN
  • DE

ICM7217AIPI

Part No ICM7217AIPI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 4-Digit LED Display, Programmable Up/Down Counter | IC OSC UP/DWN CNTR 2MHZ 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type 4-Digit Up/Down Counter
Count 9999
Frequency 2MHz
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 100mA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ICM7217
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183477-ICM7217AIPI
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7217AIPI CAD Model

Description

Maxim Integrated ICM7217AIPI 4-Digit, Presettable LED Up/Down Counter

The ICM7217AIPI from Maxim Integrated is a high-performance, 4-digit, fully integrated counter IC designed for numeric display applications. This versatile chip is capable of driving a 7-segment common anode LED display with ease, making it an ideal choice for a wide range of applications, including industrial counters, frequency displays, and other electronic counting applications requiring a reliable and clear visual output.

One of the key features of the ICM7217AIPI is its presettable counter functionality. This allows users to set a specific count value that, when reached, can trigger an external event or reset the counter. The counter can operate in both up and down modes, providing flexibility for counting operations. Additionally, the counter can be incremented or decremented once per clock pulse, which can be sourced from an external oscillator or directly from the power line frequency.

The device comes in a 28-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as permanent installations in printed circuit boards. The ICM7217AIPI operates over a wide voltage range and offers low power consumption, which is critical for portable or battery-powered applications. It also features a built-in oscillator, multiplexed display interface, and internal memory that retains the last count value in the event of a power failure.

With its inter-digit blanking control and overrange/underrange blanking control outputs, the ICM7217AIPI allows for enhanced display control, ensuring that only meaningful information is presented to the user. This can be particularly useful in applications where space is limited, and only critical data needs to be displayed.

Overall, the ICM7217AIPI from Maxim Integrated is a robust and reliable choice for designers looking to incorporate a straightforward, no-fuss counter display into their projects. Its versatility and ease of use, combined with the quality and support provided by Maxim Integrated, make it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess