EN
  • EN
  • DE

ICL7665AESA+T

Part No ICL7665AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR LP W/DET 8-SOIC / Processor Supervisor 1 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776355-ICL7665AESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7665
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7665AESA+T CAD Model

Description

Maxim Integrated ICL7665AESA+T Voltage Monitor

The ICL7665AESA+T from Maxim Integrated is a sophisticated voltage monitoring chip designed to provide reliable overvoltage and undervoltage detection. This integrated circuit is engineered to ensure that your electronic devices operate within their specified voltage ranges, safeguarding them from potential damage due to voltage fluctuations.

With its dual threshold voltage detection capability, the ICL7665AESA+T can monitor both positive and negative power supplies. It features two precision voltage detectors that are factory-trimmed, ensuring accurate monitoring without the need for external resistors. This makes it an ideal solution for applications where space is at a premium and component count needs to be minimized.

One of the key attributes of the ICL7665AESA+T is its versatility. It is suitable for a wide array of applications, including battery-powered devices, computers, and other electronic systems that require strict voltage regulation. Its ability to provide an immediate response to out-of-tolerance conditions makes it an essential component for protecting sensitive electronic circuits.

The device is offered in a compact 8-pin SOP (Small Outline Package), which is advantageous for designs where board space is a critical factor. The ICL7665AESA+T operates over a wide voltage range, making it compatible with various power supply configurations. Its low power consumption is particularly beneficial for battery-operated devices, extending their operational lifespan.

For ease of integration, the ICL7665AESA+T includes internal hysteresis to prevent false triggering, which is especially useful in noisy environments. The output of the device is a logic signal that can directly interface with a microcontroller or other logic circuits, enabling it to perform corrective actions or signal an alert when a fault condition is detected.

In summary, the Maxim Integrated ICL7665AESA+T is a highly reliable and accurate voltage monitor chip that provides critical protection for electronic circuits. Its ease of use, combined with its small footprint and low power consumption, makes it an excellent choice for designers looking to incorporate voltage monitoring functionality into their systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7553 $61.5106
4+ $25.2352 $100.9408
7+ $24.4466 $171.1262
9+ $23.6580 $212.9220
11+ $22.8694 $251.5634
15+ $20.5036 $307.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess