EN
  • EN
  • DE

ICL7650CSA+

Part No ICL7650CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 8SOIC / Chopper (Zero-Drift) Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 1
Slew Rate 2.5V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1.5 pA
Voltage - Input Offset 700 µV
Current - Supply 1.2mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ICL7650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-ICL7650CSA+-MA,MAXMAXICL7650CSA+
Standard Package 100
Win Source Part Number 1024587-ICL7650CSA+
Ultra Librarian 3D Model Ultra Librarian ICL7650CSA+ CAD Model

Description

Maxim Integrated ICL7650CSA+ Precision Chopper-Stabilized Operational Amplifier

The ICL7650CSA+ is a high-performance, chopper-stabilized operational amplifier produced by Maxim Integrated, designed to offer designers a perfect blend of low input offset voltage and low noise. This precision op-amp is ideal for a wide range of applications, including medical instrumentation, sensor signal conditioning, and battery-powered devices where power efficiency and precision are crucial.

With a very low input offset voltage typically around 9µV and a maximum of 15µV, the ICL7650CSA+ ensures high accuracy in signal amplification. This feature, combined with a low input offset voltage drift of typically 0.05µV/°C, makes it an excellent choice for precision applications that operate over a wide temperature range.

The device operates from a single supply voltage ranging from 4.5V to 16V, or a dual supply of ±4.5V to ±8V, providing flexibility in various circuit configurations. Additionally, the ICL7650CSA+ boasts a low supply current of typically 1.4mA, which is particularly beneficial for battery-operated devices where power conservation is a priority.

Another significant advantage of the ICL7650CSA+ is its low noise performance. With a typical input noise voltage of 0.6µVp-p (0.1Hz to 10Hz), it maintains signal fidelity by minimizing noise interference, crucial in sensitive applications like audio processing and high-precision measurements.

The device also features a high open-loop gain of typically 106dB and a common-mode rejection ratio (CMRR) of typically 120dB, ensuring excellent linearity and signal integrity. The ICL7650CSA+ is provided in a compact 8-pin SOIC package, making it suitable for space-constrained applications while also allowing for easy integration into a variety of electronic systems.

In summary, the Maxim Integrated ICL7650CSA+ is a versatile and reliable choice for engineers looking for a precision operational amplifier with exceptional stability, low noise, and low power consumption. Whether for industrial, medical, or consumer electronics, this op-amp stands out for its precision performance and adaptability to various power supply configurations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess