EN
  • EN
  • DE

ICL7621BCSA+

Part No ICL7621BCSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 480KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.016 V/μs
Gain Bandwidth Product (GBP) 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 100μA
Supply Voltage - Operating 2 V to 16 V, ±1 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133106-ICL7621BCSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7621BCSA+ CAD Model

Description

Maxim Integrated ICL7621BCSA+ Dual Operational Amplifier

The ICL7621BCSA+ is a high-performance dual operational amplifier (op-amp) from Maxim Integrated, designed to offer exceptional accuracy and stability for a wide range of applications. This device is a part of the ICL7621 series, which is renowned for its low power consumption and high input impedance, making it ideal for battery-powered devices and long-duration applications.

Constructed with Maxim's proprietary technology, the ICL7621BCSA+ features a MOSFET input stage that ensures low input bias and offset currents, an important characteristic for precision analog circuits. The low input bias current makes it suitable for applications such as integrators, photodiode amplifiers, and high-impedance sensors where leakage currents would otherwise degrade performance.

Key Features

  • Low Power Consumption: The ICL7621BCSA+ is designed for power-sensitive applications, offering a quiescent current of just 150µA per amplifier, which helps in extending battery life in portable devices.
  • High Input Impedance: With a MOSFET input stage, this op-amp provides a very high input impedance, minimizing the loading effect on the source circuit and preserving signal integrity.
  • Wide Power Supply Range: The device operates with a power supply range from ±1V to ±8V, or a single supply from 2V to 16V, providing flexibility in various circuit configurations.
  • Low Input Bias Current: It features an input bias current of 5pA (typical at +25°C), which is advantageous for precision applications.
  • High Output Drive Capability: Despite its low power consumption, the ICL7621BCSA+ can drive 10kΩ loads in parallel with 1000pF capacitive loads, making it versatile for driving a range of components in a circuit.

Applications

The ICL7621BCSA+ is suitable for various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Audio Systems
  • Analog Filters
  • Signal Conditioning

With its combination of low power consumption, high input impedance, and wide supply voltage range, the ICL7621BCSA+ from Maxim Integrated is a versatile choice for designers looking to optimize their analog circuitry in both performance and power efficiency. Whether for industrial, consumer, or precision instrumentation, the ICL7621BCSA+ stands out as a reliable and efficient solution for dual operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0566 $63.1698
6+ $17.2773 $103.6638
9+ $16.7373 $150.6357
13+ $16.1974 $210.5662
16+ $15.6575 $250.5200
22+ $14.0378 $308.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess