EN
  • EN
  • DE

ICL7137CQH

Part No ICL7137CQH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER, 3 1/2 DIGIT ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 3.5 Digit
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 54 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600620-ICL7137CQH
Ultra Librarian 3D Model Ultra Librarian ICL7137CQH CAD Model

Description

The ICL7137CQH from Maxim Integrated is a premier, high-performance integrated circuit designed for precise digital voltmeter applications. This monolithic analog-to-digital converter (ADC) offers a 3 1/2 digit resolution with direct display drive of a liquid crystal display (LCD), making it an ideal choice for low-power, high-precision instrumentation systems.

Key Features:

  • High Integration: The ICL7137CQH integrates a seven segment decoder, display drivers, a reference, and a clock all into a single chip, significantly reducing the complexity and footprint of the design.
  • Resolution: With a 3 1/2 digit resolution, the device can display readings up to ±1999, facilitating detailed measurements for critical applications.
  • Dual Slope ADC: The dual slope type analog-to-digital conversion technique ensures high accuracy and noise rejection, which is crucial for stable readings in fluctuating environments.
  • Low Power Consumption: Designed for battery-operated systems, the ICL7137CQH is optimized for low power consumption, extending the life of portable devices.
  • Auto-Zero: The auto-zero feature minimizes offset error, enhancing measurement precision without the need for external calibration.
  • Overrange and Underrange Indications: The device includes indicators for overrange and underrange conditions, providing immediate feedback when measurements exceed the specified range.

Applications:

The ICL7137CQH is suited for a wide array of applications that require accurate and reliable digital readouts. These include:

  • Digital multimeters
  • Data acquisition systems
  • Portable instrumentation
  • Process control monitors
  • Battery-operated equipment

Maxim Integrated's commitment to innovation is embodied in the ICL7137CQH, providing designers with a robust and versatile solution for precision measurement tasks. Its combination of integration, low power, and accuracy makes it a top choice for engineers looking to enhance the performance and efficiency of their digital voltmeter systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6172 $60.9376
19+ $6.2509 $118.7671
29+ $6.0557 $175.6153
40+ $5.8593 $234.3720
51+ $5.6641 $288.8691
69+ $5.0785 $350.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess