EN
  • EN
  • DE

ICL7116CQH+D

Part No ICL7116CQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Dual Slope 3 1/2Digit LCD 44-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Display Type LCD
Max Frequency 48 kHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 800 mW
Max Supply Current 1.8 mA
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Pins 44
Operating Supply Current 800 µA
Operating Supply Voltage 9 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020117-ICL7116CQH+D
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7116CQH+D CAD Model

Description

The ICL7116CQH+D from Maxim Integrated is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) with a built-in liquid crystal display (LCD) driver. This integrated circuit is designed to provide a complete digital readout system with minimal external components, making it ideal for portable instrumentation, digital multimeters, and other battery-operated devices where power efficiency and compact design are critical.

Key Features

  • High Integration: The ICL7116CQH+D integrates an ADC, multiplexer, and LCD driver in a single chip, reducing the complexity and size of the overall design.
  • Low Power Consumption: Its design is optimized for low power usage, which is essential for battery-operated devices, ensuring longer operation time between charges.
  • Direct LCD Drive: The on-chip LCD driver can directly drive a 3½ digit LCD, eliminating the need for additional interfacing components.
  • Auto-Zeroing: The device features auto-zeroing to reduce offset error, enhancing measurement accuracy.
  • Dual Slope Conversion: Utilizes dual slope integration for noise rejection and improved accuracy in measurement.
  • Overrange and Underrange Indication: Provides clear indications for measurement overrange and underrange conditions.

Applications

  • Portable Instrumentation
  • Digital Multimeters
  • Data Acquisition Systems
  • Battery-operated Equipment

The ICL7116CQH+D is designed for ease of use and reliability. It offers a versatile solution for designers looking for an all-in-one ADC with display capabilities. Maxim Integrated's commitment to quality ensures that this product meets the high standards required for precision measurement applications. The ICL7116CQH+D is available in a compact QFP package, making it suitable for space-constrained applications.

With its comprehensive feature set and the reputation of Maxim Integrated for high-quality semiconductor products, the ICL7116CQH+D is a top choice for professionals seeking a reliable and efficient solution for their digital display needs.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess