EN
  • EN
  • DE

IC0400C782SF+

Part No IC0400C782SF+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description SECURE, 32-BIT MIPS MICROCONTROL / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 714432-IC0400C782SF+
Ultra Librarian 3D Model Ultra Librarian IC0400C782SF+ CAD Model

Description

The IC0400C782SF+ is a cutting-edge integrated circuit from the renowned manufacturer Maxim Integrated, designed to cater to the demanding needs of modern electronic systems. This high-performance component is crafted to deliver exceptional reliability and functionality, making it an ideal choice for a wide array of applications.

Key Features

  • High Precision: The IC0400C782SF+ offers precise performance, ensuring stable and accurate operations in various electronic circuits.
  • Durability: Built with robust materials, this integrated circuit is designed to withstand harsh conditions and provide a long operational lifespan.
  • Low Power Consumption: Maxim Integrated places a strong emphasis on energy efficiency, and this IC is no exception, offering low power consumption to help reduce overall system power requirements.
  • Compact Size: The small form factor of the IC0400C782SF+ makes it suitable for space-constrained applications, allowing for seamless integration into compact designs.

Applications

The versatility of the IC0400C782SF+ allows it to be used in a diverse range of products, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure
  • Automotive electronics

Technical Specifications

Equipped with advanced technical specifications, the IC0400C782SF+ is designed to meet stringent performance criteria:

  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Supply Voltage: Defined by the manufacturer's datasheet
  • Package Type: Delivered in a package that ensures safe transportation and ease of mounting on various PCB layouts

For detailed technical specifications, interested parties are encouraged to consult the official datasheet provided by Maxim Integrated, which offers comprehensive information about the IC0400C782SF+'s capabilities and recommended operating conditions.

Quality Assurance

Maxim Integrated is committed to delivering the highest quality products, and the IC0400C782SF+ is subjected to rigorous testing and quality control measures. Customers can trust in the reliability and performance of this integrated circuit for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8336 $79.6672
4+ $32.6842 $130.7368
6+ $31.6632 $189.9792
8+ $30.6410 $245.1280
10+ $29.6200 $296.2000
14+ $26.5558 $371.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess