Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348454-DSTINIS-005
Ultra Librarian 3D Model Ultra Librarian DSTINIS-005 CAD Model

Description

Maxim Integrated's DSTINIS-005 is a cutting-edge, high-performance product designed for a variety of applications where precision and reliability are of paramount importance. The DSTINIS-005 is part of Maxim's extensive portfolio of integrated circuits and solutions that are engineered to meet the rigorous demands of the modern electronics industry.

The DSTINIS-005 is built with state-of-the-art technology that ensures optimal functionality and efficiency. It is suitable for integration into complex systems and can be used in a wide range of applications, from industrial automation and control systems to sophisticated consumer electronics. This versatility makes it an ideal choice for designers looking to enhance their product offerings with high-quality, dependable components.

The product features a compact form factor, allowing it to fit into space-constrained environments without compromising performance. Additionally, it is designed to be highly energy-efficient, reducing the overall power consumption of the systems it is integrated into. This not only helps in minimizing the carbon footprint but also leads to cost savings in terms of energy expenditure.

Maxim Integrated ensures that the DSTINIS-005 is manufactured to the highest quality standards, delivering consistent performance and longevity. The product undergoes rigorous testing procedures to guarantee that it meets the stringent specifications required for industrial-grade components. This attention to detail ensures that the DSTINIS-005 provides reliable operation under a wide range of conditions and throughout its lifecycle.

In addition to its technical merits, the DSTINIS-005 is backed by Maxim Integrated's comprehensive support and resources. Customers can access detailed technical documentation, application notes, and design resources to facilitate the integration process and optimize the use of the product in their applications.

Overall, the DSTINIS-005 encapsulates Maxim Integrated's commitment to innovation, quality, and customer satisfaction. It represents a smart choice for any project that requires high-performance, reliable components from a trusted industry leader.

You May Also Be Interested in

Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Lowest to $210.5518
ECAD model for AC002013
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Need more? Email Us
ECAD model for DS9490R
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
ECAD model for ADALP2000
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
ECAD model for LVSERVOMTR
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
ECAD model for 3556
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
ECAD model for AC300023
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
ECAD model for OCB100AZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention