EN
  • EN
  • DE

DS9503X+TR

Part No DS9503X+TR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 080802-DS9503X+TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS9503X+TR CAD Model

Description

The DS9503X+TR from Maxim Integrated is a premium electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This component is a testament to Maxim's commitment to providing advanced circuit protection solutions that meet the rigorous demands of modern electronic applications.

Key Features

  • High-Speed Data Line Protection: The DS9503X+TR is optimized for high-speed interfaces, ensuring that data integrity is maintained even under ESD stress.
  • Low Capacitance: With its low loading capacitance, this device is ideal for preserving signal integrity in high-frequency applications, making it suitable for USB 2.0, HDMI, SATA, and other fast data interfaces.
  • IEC Compliance: It complies with the IEC 61000-4-2 standard, providing robust ESD protection up to ±15kV (air and contact discharge), offering peace of mind for product designers.
  • Flow-Through Design: The DS9503X+TR features a flow-through design that simplifies PCB layout and reduces signal distortion, which is critical for maintaining high-speed data transmission.
  • Small Package Size: Housed in a small, surface-mount package, this device saves valuable board space, which is essential for compact electronic assemblies.

Applications

The versatility of the DS9503X+TR makes it an excellent choice for a wide range of applications. It is particularly suited for protecting USB ports, network interfaces, and other ports susceptible to ESD events in consumer electronics, computing devices, telecommunications equipment, and industrial systems.

Reliability and Quality

Maxim Integrated's reputation for quality and reliability is evident in the DS9503X+TR. This ESD protection device is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards for performance and durability.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+TR' suffix, facilitating efficient assembly for high-volume production. Designers and manufacturers can rely on the DS9503X+TR for their ESD protection needs, knowing that it comes backed by Maxim Integrated's expertise in circuit protection.

You May Also Be Interested in

NEC
Lowest to $11.4253
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Lowest to $10.8258
NEC
Need more? Email Us
Intel
Lowest to $1.5165
STMicroelectronics
Lowest to $103.5561
Sanken
Lowest to $1.1435
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
90+ $1.3352 $120.1680
135+ $1.2936 $174.6360
185+ $1.2520 $231.6200
240+ $1.2104 $290.4960
320+ $1.0857 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess