EN
  • EN
  • DE

DS9097U-S09

Part No DS9097U-S09
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description UNIVERSAL 1-WIRE PORT ADAPTER / 1-Wire® Devices - RS-232 to 1-Wire® Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Accessory Type RS-232 to 1-Wire® Adapter
For Use With/Related Products 1-Wire® Devices
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1348407-DS9097U-S09
Ultra Librarian 3D Model Ultra Librarian DS9097U-S09 CAD Model

Description

Maxim Integrated DS9097U-S09 1-Wire COM Port Adapter

The Maxim Integrated DS9097U-S09 is a sophisticated 1-Wire interface adapter that connects to the serial communication (COM) ports of computers, allowing seamless communication between a host system and 1-Wire devices. The adapter is designed to be compatible with a wide range of 1-Wire devices, including temperature sensors, time clocks, electronic keys, and other types of sensors and actuators that utilize the 1-Wire protocol.

This adapter is housed in a compact, durable enclosure, making it an ideal solution for applications in industrial, commercial, and laboratory environments. The DS9097U-S09 is engineered to provide a reliable and efficient connection between the computer and 1-Wire networks, even in areas with electrical noise or at long distances. It is particularly useful for systems that require remote monitoring and data logging.

One of the key features of the DS9097U-S09 is its ability to convert the RS-232 signal levels from the COM port to the 1-Wire levels required by the connected devices. This ensures a stable and accurate data transfer, which is critical for applications where precise measurements are necessary. Additionally, the adapter supports both standard and overdrive 1-Wire communication speeds, providing flexibility for different types of applications and devices.

The DS9097U-S09 is also designed with ease of use in mind. It requires no external power supply, as it draws power directly from the COM port, simplifying the setup and reducing clutter. The adapter's connector is designed to interface with RJ11 jacks, which are commonly used for 1-Wire networks, ensuring quick and secure connections.

Overall, the Maxim Integrated DS9097U-S09 is an essential tool for professionals who need to establish a bridge between their computers and 1-Wire devices. Its robust design, combined with its ease of use and compatibility with various 1-Wire components, makes it a versatile and reliable choice for a wide array of 1-Wire applications.

You May Also Be Interested in

SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess