EN
  • EN
  • DE

DS9092R+

Part No DS9092R+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBTN PORT / Memory Card
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Base Product Number DS9092
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1159063-DS9092R+
Ultra Librarian 3D Model Ultra Librarian DS9092R+ CAD Model

Description

Maxim Integrated DS9092R+ iButton Probe with LED

The Maxim Integrated DS9092R+ is a state-of-the-art iButton probe designed to provide a reliable interface for any iButton device. Crafted with precision, this probe facilitates the seamless touch communication with iButton family products. The DS9092R+ model comes equipped with a built-in LED, which offers visual feedback during data transfer operations, enhancing the user experience and providing a clear indication of active communication.

Key Features

  • Integrated LED Indicator: The DS9092R+ features an LED that lights up to signal data transfer, making it easy to see when the iButton is being read or written to.
  • Robust Design: Engineered with a durable stainless steel read/write head, this probe is built to withstand continuous usage in a variety of environments, ensuring a long lifespan and consistent performance.
  • High Compatibility: Compatible with all iButton versions, the DS9092R+ offers a versatile solution for data logging, access control, and asset tracking applications.
  • Easy Mounting: Designed for ease of installation, the probe can be mounted on a panel or enclosure, allowing for flexible integration into existing systems.

Applications

The DS9092R+ is ideally suited for a wide range of applications including but not limited to:

  • Access Control Systems
  • Asset Management
  • Work-in-Progress Tracking
  • Maintenance Records
  • Point-of-Sale Systems

Technical Specifications

Part Number: DS9092R+ Manufacturer: Maxim Integrated Interface Type: 1-Wire Material: Stainless Steel Mounting Type: Panel Mount

The Maxim Integrated DS9092R+ iButton Probe is a reliable and user-friendly device that ensures efficient and secure data transactions with iButton products, making it an essential component for various electronic identification and monitoring systems.

You May Also Be Interested in

Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Positronic
CONN HDR COMPACT PCI 16POS PCB
Lowest to $24.7389
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess