EN
  • EN
  • DE

DS80C400-FNY+

Part No DS80C400-FNY+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB ROM 100LQFP / MCU 8-bit 8051 CISC 64KB ROM 1.8V/3.3V 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 75MHz
Connectivity 1-Wire, CAN, EBI/EMI, Ethernet, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
RAM Size 1K x 8
Supply Voltage 1.62 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 773344-DS80C400-FNY+
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C400
Introduction Date October 09, 2002
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS80C400-FNY+ CAD Model

Description

Product Overview: DS80C400-FNY+ from Maxim Integrated

The DS80C400-FNY+ is a high-performance network microcontroller designed by Maxim Integrated, tailored for demanding embedded network control applications. This advanced microcontroller integrates a 10/100Mbps Ethernet MAC, a high-speed microcontroller, and a wealth of communication interfaces to provide a versatile and robust solution for network-connected devices.

Key Features

  • Integrated Ethernet: The DS80C400-FNY+ boasts a built-in Ethernet MAC with support for 10BASE-T and 100BASE-TX, enabling fast and reliable network connectivity.
  • High-Speed Microcontroller: At the core of this device is a powerful 8051-compatible microcontroller that operates at up to 75MHz, providing ample processing power for complex tasks.
  • Flexible Memory Options: It supports external memory interfaces, including SRAM, Flash, and nonvolatile memory, ensuring ample storage for application code and data.
  • Multiple Communication Interfaces: The product features a variety of interfaces such as UARTs, SPI, I2C, and CAN for versatile peripheral connectivity and communication with other devices.
  • Secure Network Communication: With built-in security features, the DS80C400-FNY+ enables secure network communication, including encryption and authentication capabilities.

Applications

The DS80C400-FNY+ is an ideal choice for a wide range of applications where network connectivity and high-performance control are required. This includes:

  • Industrial control systems
  • Building automation
  • Remote monitoring and control
  • Security systems
  • Point-of-sale terminals

Technical Specifications

Parameter Value
Clock Speed Up to 75MHz
Network Interface 10/100 Ethernet MAC
Communication Interfaces UART, SPI, I2C, CAN
Supply Voltage 3.3V
Package 100-Pin LQFP

The DS80C400-FNY+ from Maxim Integrated is a comprehensive solution for networked systems, delivering the performance, connectivity, and reliability required for today's interconnected world.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess