EN
  • EN
  • DE

DS80C390-QNR+

Part No DS80C390-QNR+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC / MCU 8-bit 8051 CISC ROMLess 5V 68-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 4K x 8
Supply Voltage 3.85 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 773342-DS80C390-QNR+
Popularity Medium
Supply and Demand Status Balance
Family Name DS80C390
Introduction Date June 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS80C390-QNR+ CAD Model

Description

Maxim Integrated DS80C390-QNR+ Microcontroller

The DS80C390-QNR+ is a high-performance, 8-bit microcontroller from Maxim Integrated, designed to cater to demanding embedded system applications. This microcontroller is part of Maxim's 8051-compatible family, offering an extended feature set that enhances both speed and flexibility in comparison to traditional 8051 devices. The DS80C390-QNR+ is an ideal choice for applications requiring complex and time-sensitive control, such as industrial automation, telecommunications, and advanced consumer electronics.

With its core running at up to three times the speed of a standard 8051 microcontroller, the DS80C390-QNR+ significantly reduces instruction cycle times, thus providing enhanced performance. The device operates at a wide voltage range from 2.7V to 5.5V, making it versatile for various power environments. It also includes a 4-clock cycle machine cycle that can execute most instructions in 4/6 of the time it would take a conventional 8051 MCU.

The microcontroller features a large on-chip memory, including 512 bytes of scratchpad RAM and up to 16KB of in-system programmable (ISP) flash memory, which is essential for applications that require firmware updates in the field. Additionally, the DS80C390-QNR+ supports a wide array of peripherals such as multiple serial ports, a watchdog timer, and a high-speed I/O port that can be used for various digital interfaces.

Maxim Integrated's DS80C390-QNR+ is designed with robustness in mind, incorporating features like brownout detection and automatic hardware and software resets to ensure reliable operation under adverse conditions. The microcontroller is also available in a rugged, 80-pin QFN package, which is suitable for space-constrained applications.

In summary, the DS80C390-QNR+ microcontroller from Maxim Integrated offers a powerful combination of high-speed processing, extensive memory resources, versatile peripherals, and robust design features. It is an excellent choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess