EN
  • EN
  • DE

DS80C320-MNL+

Part No DS80C320-MNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP / MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 773339-DS80C320-MNL+
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C320
Introduction Date March 27, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS80C320-MNL+ CAD Model

Description

Maxim Integrated DS80C320-MNL+ High-Speed Microcontroller

The DS80C320-MNL+ is a robust, high-speed microcontroller from Maxim Integrated, designed to provide an optimal solution for demanding embedded applications that require both performance and reliability. This advanced microcontroller is an enhanced version of the standard 8051 microcontroller and is engineered to operate at higher speeds while maintaining compatibility with existing 8051 microcontroller peripherals and software.

With its high clock speed capability, the DS80C320-MNL+ offers a significant performance improvement over traditional 8051 devices. The microcontroller is capable of executing instructions up to three times faster than the original for the same crystal speed, thanks to its redesigned processor core. This results in increased efficiency and faster data processing, making it ideal for time-critical applications in industrial control, telecommunications, and high-speed automation.

The DS80C320-MNL+ is equipped with a range of features that enhance its functionality and ease of use. It includes integrated power-fail reset and early-warning power-fail interrupt, which ensure reliable operation under fluctuating power conditions. Additionally, the microcontroller comes with two full-duplex serial ports, three 16-bit timer/counters, and a dedicated watchdog timer that helps prevent system crashes by resetting the system in case of a software fault.

For improved interfacing capabilities, the DS80C320-MNL+ supports high-speed I/O ports and an improved interrupt system with a programmable priority structure. This allows designers to create more responsive and interactive systems that can handle multiple tasks efficiently. The device also offers a wide operating voltage range, making it versatile for use in various hardware environments.

The microcontroller is available in a 40-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of PCB designs. The DS80C320-MNL+ is also characterized by its low power consumption, which is critical for battery-powered and portable devices.

In summary, the Maxim Integrated DS80C320-MNL+ stands out as a high-speed, feature-rich microcontroller that is well-suited for applications requiring quick data processing, reliable operation, and a high degree of compatibility with existing 8051-based systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.5869 $113.1738
3+ $46.4303 $139.2909
4+ $44.9793 $179.9172
6+ $43.5284 $261.1704
7+ $42.0775 $294.5425
10+ $37.7246 $377.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess