EN
  • EN
  • DE

DS5250F-825+

Part No DS5250F-825+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 25MHz - ROMless 80-MQFP (14x20)
Manufacturer Maxim Integrated
Series DS525x
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Number of I/O 38
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-BQFP
Case / Package 80-MQFP (14x20)
Family Name DS5250
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917463-DS5250F-825+
Ultra Librarian 3D Model Ultra Librarian DS5250F-825+ CAD Model

Description

Maxim Integrated DS5250F-825+ High-Speed Secure Microcontroller

The DS5250F-825+ is a robust and versatile high-speed secure microcontroller designed by Maxim Integrated to provide an optimal solution for applications requiring stringent security measures. This powerful microcontroller is well-suited for financial systems, secure data transfer, and authentication applications where data integrity and protection are of paramount importance.

At the heart of the DS5250F-825+ lies a flexible, 16-bit architecture that operates at a frequency of up to 25MHz, ensuring swift processing capabilities. It comes equipped with 32KB of secure, nonvolatile Flash memory, which is partitioned into 1KB sectors for efficient data management and storage. Additionally, this microcontroller features 2KB of NV SRAM with an optional battery backup, providing reliable data retention even in the event of power loss.

One of the key features of the DS5250F-825+ is its robust security framework. It incorporates multiple layers of security, including a secure bootloader, which ensures that only authenticated code can be executed. The device also supports public key cryptography with a Digital Signature Algorithm (DSA) coprocessor, enabling secure communication and data exchange. Furthermore, a dedicated hardware RNG (Random Number Generator) is included to facilitate the generation of secure cryptographic keys.

The DS5250F-825+ offers a range of I/O options for versatile connectivity, including two UART ports, SPI, and three counter/timers that enhance its functionality in complex embedded systems. Its integrated watchdog timer adds an extra layer of system reliability, helping to prevent system failures due to software errors or hardware malfunctions.

For ease of development, the DS5250F-825+ is supported by a comprehensive development environment. This environment includes software tools, libraries, and reference designs that accelerate the development process and reduce time-to-market for products incorporating this secure microcontroller.

In summary, the Maxim Integrated DS5250F-825+ is a powerful and secure microcontroller that offers a rich set of features to meet the demands of high-security applications. Its combination of high-speed performance, extensive memory resources, and advanced security measures make it a top choice for developers looking to create secure and reliable systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess