EN
  • EN
  • DE

DS5002FM-C03

Part No DS5002FM-C03
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Maxim Integrated
Win Source Part Number 254151-DS5002FM-C03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5002FM-C03 CAD Model

Description

Maxim Integrated DS5002FM-C03 Secure Microcontroller

The DS5002FM-C03 from Maxim Integrated is a robust, highly secure microcontroller designed to provide an unmatched level of protection for your data and applications. This powerful microcontroller is part of the Secure Microcontroller family, which is engineered to offer advanced security features for applications requiring stringent data protection and integrity.

At the heart of the DS5002FM-C03 is a non-standard 8051 core, which delivers the familiar architecture and instruction set of the 8051 microcontroller, but with enhanced security mechanisms. The microcontroller operates at a speed of up to 18.432MHz, providing the performance necessary for complex and demanding applications.

One of the standout features of the DS5002FM-C03 is its implementation of nonvolatile (NV) SRAM. With up to 16KB of NV SRAM, it allows for secure data storage that is maintained even in the absence of power. This is particularly useful for applications that need to retain sensitive data without the risk of loss or corruption due to power failures.

The DS5002FM-C03 also boasts a unique feature called Secure Memory Management. This system provides memory segmentation and access control, ensuring that critical code and data are isolated and protected from unauthorized access or tampering. This is particularly important for applications dealing with financial transactions, personal data, or intellectual property that must be kept secure.

Additional security features include a hardware-based real-time clock (RTC), which ensures accurate timekeeping for time-stamping or time-sensitive operations, and a dedicated cryptographic engine that supports a range of encryption and decryption functions to further safeguard data communication and storage.

The DS5002FM-C03 is packaged in a 44-pin Plastic Chip Carrier (PCC), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. This product is ideal for use in point-of-sale terminals, secure access control systems, and other applications where data integrity and security are paramount.

Overall, the DS5002FM-C03 Secure Microcontroller is a testament to Maxim Integrated's commitment to providing advanced security solutions that meet the evolving needs of today's highly connected and security-conscious world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8341 $93.6682
4+ $38.4280 $153.7120
5+ $37.2268 $186.1340
7+ $36.0268 $252.1876
9+ $34.8256 $313.4304
12+ $31.2231 $374.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess