EN
  • EN
  • DE

C0805C222K5RAC

Part No C0805C222K5RAC
Manufacturer Kemet
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820017-C0805C222K5RAC
Ultra Librarian 3D Model Ultra Librarian C0805C222K5RAC CAD Model

Description

The Kemet C0805C222K5RAC is a ceramic capacitor designed for a wide range of applications requiring stable and reliable performance. As a surface-mount component, it is well-suited for automated assembly processes, contributing to efficient manufacturing.

Applications

  • General-purpose electronic circuits
  • Bypass and decoupling applications
  • Filtering circuits
  • Consumer electronics
  • Industrial equipment

Features

  • Surface mountable (SMD)
  • Ceramic dielectric material
  • High capacitance stability
  • RoHS compliant

Benefits

  • Reduced board space requirements
  • High reliability
  • Stable performance over temperature
  • Environmentally friendly

Technical Specifications

The C0805C222K5RAC has a capacitance value of 2.2 nF (2200 pF). It features a voltage rating of 50V. The case size is 0805, which corresponds to dimensions of approximately 2.0mm x 1.25mm. The dielectric material is a stable ceramic, ensuring consistent performance across a range of operating conditions. The tolerance is ±10%. This capacitor is designed to operate within a wide temperature range, ensuring reliability in diverse environments. The component is lead-free and RoHS compliant, adhering to environmental regulations.

The capacitor's construction and materials provide excellent performance in applications where stability and low loss are critical. It's commonly used in circuits requiring bypass or decoupling functionality, helping to filter out unwanted noise and maintain stable voltage levels. The small size and surface-mount design make it ideal for densely populated circuit boards, where space is at a premium.

Kemet is a well-known manufacturer of electronic components, and the C0805C222K5RAC benefits from their expertise in ceramic capacitor technology. The component is manufactured to high-quality standards, ensuring long-term reliability and performance.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3,760+ $0.0133 $50.0080
9,095+ $0.0110 $100.0450
14,155+ $0.0106 $150.0430
19,420+ $0.0103 $200.0260
25,255+ $0.0099 $250.0245
33,710+ $0.0089 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,688 pieces
MOQ: 3760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess