EN
  • EN
  • DE

DS3600B+TRL

Part No DS3600B+TRL
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 25
RoHS Compliant
Win Source Part Number 1175330-DS3600B+TRL
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3600B+TRL CAD Model

Description

The DS3600B+TRL from Maxim Integrated is a robust, secure microprocessor designed with a focus on cryptographic operations and secure data storage. This high-security module is ideal for applications that demand the utmost in safety and confidentiality, such as financial systems, access control, and secure communications.

Key Features

  • Advanced Security: With built-in physical tamper detection and response circuitry, the DS3600B+TRL ensures that any attempt to physically compromise the device triggers automatic zeroization of sensitive data, protecting against unauthorized access.
  • Cryptographic Support: The device includes a hardware cryptographic engine that supports multiple algorithms, including AES, 3DES, SHA-1, and SHA-256, enabling fast and secure data encryption and authentication.
  • Secure Memory: It features secure, nonvolatile memory for storing sensitive data, such as cryptographic keys, which is protected against logical and physical attacks.
  • High Reliability: The DS3600B+TRL operates over an extended temperature range, making it suitable for demanding industrial environments.
  • Flexible Communication: With a standard SPI interface, the microprocessor can easily integrate with a wide range of host systems, ensuring compatibility and ease of use.

Applications

The DS3600B+TRL is versatile enough to be used in a variety of sectors. Its secure features make it particularly suited for:

  • Point-of-Sale (POS) terminals
  • ATM machines
  • Secure data storage solutions
  • Identity verification systems
  • IoT devices requiring secure communications

Ordering Information

The DS3600B+TRL is available in a tape and reel package, facilitating easy assembly for high-volume production. Its robust design and comprehensive security features make it a leading choice for manufacturers and developers looking to enhance the security of their systems.

Maxim Integrated's commitment to quality and security is evident in the DS3600B+TRL, making it a reliable and secure solution for your advanced system needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess