EN
  • EN
  • DE

MAX1291BCEI+T

Part No MAX1291BCEI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 250ksps 12-bit Parallel 28-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Conversion Rate 250 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 667 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Pins 28
Operating Supply Voltage 3.6 V
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 250 ksps
Supply Type Single
Win Source Part Number 1074857-MAX1291BCEI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1291BCEI+T CAD Model

Description

Maxim Integrated MAX1291BCEI+T ADC

The MAX1291BCEI+T from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to offer exceptional accuracy and speed for a wide range of applications. This ADC features a 16-channel multiplexer with a sample-and-hold amplifier, enabling it to handle multiple signal inputs with ease. The MAX1291BCEI+T operates on a single +5V supply, which makes it suitable for many portable and low-power applications.

One of the standout features of the MAX1291BCEI+T is its high-speed SPI/QSPI/MICROWIRE/TMS320-compatible serial interface, which allows for fast data transfer rates and easy integration with a variety of microcontrollers and digital systems. The device is capable of a conversion rate of up to 133ksps, ensuring timely data acquisition for real-time processing tasks.

The MAX1291BCEI+T comes in a compact 28-pin SSOP package, making it an ideal choice for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it suitable for industrial control systems, medical equipment, and other critical applications where temperature fluctuations are a concern.

For enhanced flexibility, the MAX1291BCEI+T provides both internal and external clock mode options. It also includes a full-differential unipolar input mode, as well as a pseudo-differential input mode with a common ground, catering to a variety of sensor configurations and signal types.

Furthermore, the device boasts a low power consumption, with an operating current of just 8mA and a power-down current of 1µA, making it an energy-efficient choice for battery-operated devices. Its built-in track/hold function and 4.096V internal reference (which can be overridden with an external reference if desired) ensure precise and stable measurements.

In summary, the MAX1291BCEI+T from Maxim Integrated is a versatile and efficient solution for high-speed, multi-channel data acquisition. Its robust feature set and ease of integration make it an excellent choice for engineers seeking to enhance the performance and accuracy of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess