Products specifications

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Not For New Designs
Applications Data Transport
Interface Parallel/Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Type Surface Mount
Base Product Number DS33W11
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112806-DS33W11+
Ultra Librarian 3D Model Ultra Librarian DS33W11+ CAD Model

Description

The DS33W11+ from Maxim Integrated is a robust and versatile interface chip designed to simplify the task of interfacing between Ethernet applications and Serial RapidIO, making it an ideal solution for networking and telecommunication industries.

Key Features

  • High-Speed Serial Interface: The DS33W11+ supports Serial RapidIO, which is essential for high-speed data transfers required in complex networking equipment.
  • Integrated Ethernet Port: This product comes with a 10/100/1000 Mbps Ethernet port, enabling seamless connection to most network infrastructures.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS33W11+ operates with minimal power draw, reducing the overall power cost for systems.
  • Compact Form Factor: The small footprint of the DS33W11+ makes it suitable for space-constrained applications.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the DS33W11+ is reliable for critical applications, with built-in features to enhance data integrity.

Applications

  • Wireless Base Stations
  • Data Center Networking Equipment
  • Telecommunication Switches/Routers
  • High-Performance Computing Interfaces

Technical Specifications

The DS33W11+ boasts an impressive array of technical specifications that include support for a wide range of data rates and protocols. It is designed to be interoperable with various devices and systems, ensuring that integration into existing networks is as smooth as possible.

Easy Integration

Maxim Integrated provides comprehensive support and documentation for the DS33W11+, ensuring that engineers can integrate this component into their designs with ease. The availability of development tools and reference designs further accelerates the product development cycle.

With its combination of performance, efficiency, and reliability, the DS33W11+ is a top choice for designers looking to incorporate high-speed data interface capabilities into their network-enabled devices.

You May Also Be Interested in

Diodes Incorporated
IC HOT SWAP CTRLR 8UDFN
Lowest to $2.4222
ECAD model for PI6ULS5V9511AZWEX
Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Lowest to $40.2046
ECAD model for DS110DF410SQ/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $39.8029
ECAD model for DS125DF111SQE
Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Need more? Email Us
ECAD model for DS50EV401SQ/NOPB
Texas Instruments
IC INTFACE SPECIALIZED 64NFBGA
Need more? Email Us
ECAD model for DS90CR288ASLC/NOPB
Atmel
CardMan? Smart@Link / Smart Card Interface 32-Pin QFN EP Tray
Need more? Email Us
ECAD model for AT83C23OK203-PUTUM
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $4.8278
ECAD model for MCZ33903DS3EK
Texas Instruments
IC INTERFACE SPECIALIZED 32VQFN
Lowest to $4.9784
ECAD model for DP83822HFRHBR
Atmel
Need more? Email Us
ECAD model for AT83C51RC2WPA-RLT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention