EN
  • EN
  • DE

DS33M30N+

Part No DS33M30N+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144CSBGA / Data Transport Interface 144-CSBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr Maxim Integrated
Series -
Package Tray
Product Status Obsolete
Applications Data Transport
Interface SPI Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSBGA (10x10)
Mounting Type Surface Mount
Base Product Number DS33M30
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381950-DS33M30N+
Ultra Librarian 3D Model Ultra Librarian DS33M30N+ CAD Model

Description

The DS33M30N+ from Maxim Integrated is a highly sophisticated, feature-rich network interface device that serves as a critical component for any system requiring reliable high-speed data transfer. This powerful chip is designed to facilitate point-to-point serial communication with robustness and efficiency, making it an ideal choice for a wide range of applications, including telecommunications, data acquisition systems, and industrial automation.

Key Features

  • High-Speed Interface: The DS33M30N+ supports impressive data rates, ensuring swift and efficient data transmission for demanding applications.
  • Dual Channel Operation: Equipped with two independent serial channels, it allows for simultaneous bidirectional communication, enhancing data throughput and system versatility.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it suitable for power-sensitive applications.
  • Robust Error Detection: Advanced error detection mechanisms are in place to maintain data integrity, ensuring reliable communication even in challenging environments.
  • Easy Integration: The DS33M30N+ comes in a compact package, facilitating easy integration into existing and new system designs without significant rework.

Applications

With its versatile capabilities, the DS33M30N+ is well-suited for a variety of applications. It is commonly used in:

  • Telecommunication systems
  • High-speed data logging and acquisition
  • Industrial control and automation
  • Networking equipment and infrastructure
  • Any system requiring reliable serial communication

Technical Specifications

The DS33M30N+ boasts a comprehensive set of technical specifications designed to meet the needs of high-performance systems:

  • Supply Voltage Range: Specified for optimal operation across a range of voltages.
  • Operating Temperature Range: Capable of performing reliably in diverse environmental conditions.
  • Package Type: Available in a form factor that is conducive to streamlined PCB design and layout.

Maxim Integrated's commitment to quality and performance is evident in the DS33M30N+. It is a testament to the company's dedication to providing cutting-edge solutions that empower designers to create systems that are both powerful and reliable.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess