EN
  • EN
  • DE

DS32KHZSN

Part No DS32KHZSN
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Maxim Integrated
Series DS
Package Tube
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 4.5V ~ 5.5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 220µA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.412" L x 0.300" W (10.46mm x 7.62mm)
Height - Seated (Max) 0.105" (2.67mm)
Base Product Number DS32KHZ
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586618-DS32KHZSN
Ultra Librarian 3D Model Ultra Librarian DS32KHZSN CAD Model

Description

Maxim Integrated DS32KHZSN: A Compact and Reliable Timekeeping Solution

The Maxim Integrated DS32KHZSN is a highly accurate, temperature-compensated crystal oscillator (TCXO) designed to provide a stable and reliable 32.768 kHz output frequency. This compact component is ideal for timekeeping applications in a wide range of electronic devices, including wearables, smart meters, industrial controls, and IoT devices.

Key Features

  • High Stability: The DS32KHZSN offers excellent frequency stability over a wide temperature range, ensuring precise timekeeping under varying environmental conditions.
  • Low Power Consumption: Designed for battery-powered applications, this TCXO consumes minimal power, which helps to extend the battery life of your device.
  • Compact Surface-Mount Package: With its small footprint, the DS32KHZSN is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • No External Components Required: This oscillator functions without the need for external resistors or capacitors, simplifying the design and reducing the bill of materials.

Specifications

Parameter Value
Output Frequency 32.768 kHz
Supply Voltage (VDD) 2.7V to 5.5V
Operating Temperature Range -40°C to +85°C
Frequency Stability ±5ppm
Package 8-Pin SO (150mil)

The Maxim Integrated DS32KHZSN is not just a component; it's a testament to the company's commitment to quality and innovation. Integrating this TCXO into your design ensures that you are incorporating a timekeeping solution that delivers both performance and reliability. Whether you're developing a new product or improving an existing one, the DS32KHZSN provides the accuracy and stability needed for your time-critical applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess