EN
  • EN
  • DE

M1A3P600-FG484I

Part No M1A3P600-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M1A3P600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1169767-M1A3P600-FG484I
Ultra Librarian 3D Model Ultra Librarian M1A3P600-FG484I CAD Model

Description

Microchip Technology's M1A3P600-FG484I FPGA

The M1A3P600-FG484I is a feature-rich field-programmable gate array (FPGA) from the renowned semiconductor manufacturer, Microchip Technology. Designed for a wide array of applications, this FPGA is part of the ProASIC3 series, offering a perfect blend of flexibility, performance, and reliability.

At the heart of the M1A3P600-FG484I lies a dense network of logic elements and routing channels, capable of implementing complex digital circuits and systems. With its 600,000 system gates, it provides ample space for designers to integrate multiple components of their systems into a single chip. This integration can lead to reduced system costs, increased reliability, and improved performance due to shorter interconnect distances.

The device is housed in a fine-pitch 484-pin FBGA (Fine-Pitch Ball Grid Array) package, which ensures a compact footprint while offering excellent thermal performance and connectivity. The FG484I package is suitable for surface-mount technology, which facilitates easier integration into a variety of printed circuit board designs.

One of the key features of the M1A3P600-FG484I is its in-system programmability. This allows for the FPGA to be programmed and reprogrammed in the field, enabling updates, bug fixes, and feature enhancements without the need for costly hardware replacements. This aspect is particularly valuable in today's rapidly evolving technological landscape, where adaptability is crucial.

The FPGA also boasts a robust set of I/O capabilities, supporting various industry-standard interfaces and protocols. This makes it an ideal choice for interfacing with a wide range of peripheral devices and systems, from simple sensors to complex communication modules.

For security-conscious applications, the M1A3P600-FG484I provides advanced security features. These include a unique device ID, which can be used for device authentication, and flash lock capabilities that protect the device configuration from unauthorized access.

In summary, the M1A3P600-FG484I from Microchip Technology is a versatile and powerful FPGA solution that is well-suited for designers looking to create sophisticated and secure digital systems. Its in-system programmability, high gate count, and extensive I/O options make it a top choice for a multitude of applications in the industrial, automotive, communication, and consumer electronics sectors.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess