EN
  • EN
  • DE

DS32KHZS#

Part No DS32KHZS#
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC TCXO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type TCXO
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating 0°C to 70°C
Current - Supply (Max) 220μA
Mounting SMD (SMT)
Dimension 0.412" L x 0.300" W (10.46mm x 7.62mm)
Height - Seated (Max) 0.105" (2.67mm)
Win Source Part Number 080737-DS32KHZS#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32KHZS# CAD Model

Description

Maxim Integrated DS32KHZS# Temperature-Compensated Crystal Oscillator (TCXO)

The Maxim Integrated DS32KHZS# is a highly precise Temperature-Compensated Crystal Oscillator (TCXO) designed to provide stable frequency output in a wide range of environmental conditions. This compact and energy-efficient component is an essential solution for applications requiring accurate timekeeping and frequency reference, such as GPS units, telecommunications, and portable instrumentation.

With a frequency of 32.768 kHz, which is commonly used for real-time clocks (RTC), the DS32KHZS# ensures that devices maintain an accurate time base for clock functions. The TCXO's temperature compensation feature is engineered to counteract the frequency drift caused by temperature fluctuations, thereby ensuring a stable output frequency over the temperature range of -40°C to +85°C.

The DS32KHZS# boasts a low power consumption profile, making it ideal for battery-powered devices where energy efficiency is paramount. Its compact surface-mount package allows for easy integration into various electronic systems without requiring significant board space. This makes the DS32KHZS# a versatile component for designers looking to incorporate reliable timekeeping into their projects without compromising on form factor or power budget.

Key features of the DS32KHZS# include:

  • Frequency: 32.768 kHz
  • Temperature Stability: Compensated across the full temperature range
  • Supply Voltage: Optimized for low-power operations
  • Form Factor: Small surface-mount package for space-constrained applications
  • Robust Performance: Designed to resist environmental perturbations such as shock and vibration

Maxim Integrated's commitment to quality and reliability is evident in the DS32KHZS#, making it a trusted choice for engineers and designers who require a dependable frequency reference. Whether for consumer electronics, automotive applications, or industrial systems, the DS32KHZS# TCXO stands out as a superior choice for maintaining precise timing and frequency control.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2114 $72.6342
6+ $19.8658 $119.1948
8+ $19.2450 $153.9600
11+ $18.6242 $204.8662
14+ $18.0034 $252.0476
19+ $16.1409 $306.6771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess