EN
  • EN
  • DE

DS32KHZ-C01

Part No DS32KHZ-C01
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer Maxim Integrated
Win Source Part Number 254054-DS32KHZ-C01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32KHZ-C01 CAD Model

Description

Maxim Integrated DS32KHZ-C01: The Ultimate Low-Power Temperature-Compensated Crystal Oscillator

Maxim Integrated's DS32KHZ-C01 is a highly precise, low-power, temperature-compensated crystal oscillator (TCXO) designed to provide a stable time base for real-time clocks in a myriad of applications. This compact, surface-mountable component is an ideal solution for maintaining accurate timekeeping in portable devices, where power consumption and space are critical considerations.

The DS32KHZ-C01 operates at a nominal frequency of 32.768 kHz, which is the standard frequency used for real-time clocks (RTC) in electronics. Its precision is maintained over a wide temperature range, making it suitable for use in environments with varying temperature conditions. This is particularly important for applications that require a stable clock signal regardless of external temperature fluctuations, such as industrial control systems, telecommunications, and consumer electronics.

One of the standout features of the DS32KHZ-C01 is its ultra-low power consumption. This TCXO is designed to draw minimal current, thus extending battery life in portable and wearable devices. It is especially beneficial for applications like smartwatches, fitness trackers, and other IoT devices where power efficiency is paramount.

Additionally, the DS32KHZ-C01 boasts excellent frequency stability, ensuring minimal drift over time. This characteristic is crucial for applications that require long-term timekeeping accuracy without frequent recalibration. The device's stability is further enhanced by its built-in temperature compensation, which automatically adjusts the frequency to counteract the effects of ambient temperature changes.

Maxim Integrated has packaged the DS32KHZ-C01 in a compact, surface-mount package, allowing for easy integration into space-constrained designs. Its robust construction ensures reliability and durability, even in harsh operating conditions.

In summary, the DS32KHZ-C01 from Maxim Integrated is a superior choice for designers looking to incorporate a reliable, high-performance TCXO into their systems. With its low power consumption, excellent temperature stability, and compact form factor, it stands out as a versatile component suitable for a wide range of time-sensitive applications.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess