EN
  • EN
  • DE

DS3234S#T&R

Part No DS3234S#T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 20-SOIC / Real Time Clock Serial 256byte Clock/Calendar/Alarm/Battery Backup/Interrupt 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, TCXO/Crystal
Memory Size 256B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Battery 2 V ~ 3.8 V
Current - Timekeeping (Maximum) 120μA ~ 160μA @ 3.63V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 773292-DS3234S#T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS3234
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS3234S#T&R CAD Model

Description

Maxim Integrated DS3234S#T&R: High-Precision RTC Module

The DS3234S#T&R from Maxim Integrated is a highly accurate, temperature-compensated real-time clock (RTC) that provides an ideal timekeeping solution for a wide array of applications. This compact and robust RTC module is designed to maintain precise timekeeping while operating across a broad temperature range, making it an excellent choice for industrial systems, telecommunications, embedded electronics, and portable devices that require reliable timekeeping under varying environmental conditions.

One of the standout features of the DS3234S#T&R is its integrated crystal and SRAM, which allows for a reduction in the number of external components required, simplifying design and saving board space. The device comes in a surface-mount package that is suitable for automated assembly processes, streamlining production for manufacturers.

The DS3234S#T&R offers a multitude of functionalities including a serial peripheral interface (SPI) for easy communication with microcontrollers, a battery-backed non-volatile timekeeping, which ensures the clock continues to run even in the event of a power failure. It also features two programmable time-of-day alarms and a programmable square-wave output, allowing for additional customization and utility within systems.

Security is also a consideration in the design of the DS3234S#T&R. The device includes a digital temp sensor with an accuracy of ±3°C, ensuring reliable operation over the temperature range of -40°C to +85°C. Furthermore, the RTC provides a security feature in the form of a lockable clock register, which prevents unauthorized changes to the system's timekeeping settings.

In summary, the Maxim Integrated DS3234S#T&R is a versatile, highly accurate RTC module that offers a wealth of features for systems that demand precise timekeeping. Its integrated crystal, temperature compensation, and security features make it a robust choice for designers looking to incorporate reliable timekeeping into their products.

For more detailed specifications and application guidance, please refer to the official datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6848 $52.1088
15+ $7.1260 $106.8900
22+ $6.9033 $151.8726
30+ $6.6806 $200.4180
39+ $6.4580 $251.8620
52+ $5.7899 $301.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess