Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, TCXO/Crystal
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.3 V to 5.5 V
Voltage - Supply, Battery 2.3 V to 5.5 V
Current - Timekeeping (Max) 110μA to 170μA @ 3.63V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 088668-DS3231SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS3231
Introduction Date January 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS3231SN CAD Model

Description

Maxim Integrated DS3231SN Real-Time Clock

The DS3231SN is a high-precision, temperature-compensated real-time clock (RTC) module from Maxim Integrated. This RTC provides an accurate timekeeping solution that is ideal for a wide range of applications in consumer electronics, office automation, and industrial systems where maintaining an accurate time base is crucial.

At the heart of the DS3231SN is an integrated temperature-compensated crystal oscillator (TCXO) and a crystal, which together ensure high accuracy and stability over a wide temperature range. The device maintains an impressive ±2ppm accuracy from -40°C to +85°C, which translates to less than a minute of time deviation per year. This level of precision is essential for applications such as data logging, time-stamping, and long-term monitoring.

The DS3231SN comes in a compact 16-pin, 300-mil SO package and is designed for simple integration into systems. It operates on a single supply voltage ranging from 2.3V to 5.5V, making it flexible for use in various power environments. Additionally, the device includes a battery input, and maintains accurate timekeeping when main power is interrupted, ensuring continued functionality during power loss events.

One of the standout features of the DS3231SN is its integrated alarms and temperature sensor. The device can be programmed to generate alarms on a schedule set by the user, which can be used to trigger events or wake up a microcontroller from a low-power state. The temperature sensor can be used to monitor the environment or for system diagnostics.

Communication with the DS3231SN is facilitated through an I²C serial interface, allowing for easy integration with most microcontrollers. The register map of the DS3231SN is straightforward, enabling developers to quickly implement the RTC in their designs. Additionally, the device offers a programmable square-wave output, which can be used for various purposes, including as a clock reference for other components in a system.

The DS3231SN from Maxim Integrated is a reliable and accurate timekeeping solution that meets the needs of applications requiring strict timing precision and robust performance across diverse operating conditions.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $7.1279
ECAD model for ISL12026IBZ
STMicroelectronics
5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR
Need more? Email Us
ECAD model for M41ST85YMH6
NXP / Nexperia
IC RTC/CAL ALM I2C WLCSP / Real Time Clock (RTC) IC Clock/Calendar I²C 12-XFBGA, WLCSP
Lowest to $1.1205
ECAD model for PCF85263AUKZ
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for MCP795W10-I/ST
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for DS1374U-3+
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8063-C7-32.768KHZ-20PPM-TA-QC
STMicroelectronics
Automatic switchover and deselect circuitry
Lowest to $2.9662
ECAD model for M41T01
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
NXP / Nexperia
Real time clock/calendar
Need more? Email Us
ECAD model for PCA8565BS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2016 $57.4112
14+ $7.6825 $107.5550
21+ $7.4230 $155.8830
29+ $6.9039 $200.2131
38+ $6.6443 $252.4834
47+ $6.3848 $300.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention