Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface DS3, E3
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 120mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LBGA, CSBGA
Supplier Device Package 100-CSBGA (11x11)
Base Product Number DS3170
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586592-DS3170N
Ultra Librarian 3D Model Ultra Librarian DS3170N CAD Model

Description

Maxim Integrated's DS3170N: A Robust T1/E1/J1 Single-Chip Transceiver

The DS3170N from Maxim Integrated is a highly integrated single-chip transceiver designed for T1/E1/J1 applications. This advanced transceiver is ideal for telecommunications equipment such as channel banks, switches, routers, and other network infrastructure that requires reliable T1/E1/J1 connectivity. With its compact footprint and robust feature set, the DS3170N is an excellent choice for designers looking to streamline their systems while maintaining performance and reliability.

The DS3170N transceiver combines line interface, framer, and LIU (Line Interface Unit) functions into one chip, simplifying design and reducing board space requirements. It supports both long-haul and short-haul lines, making it versatile for various network topologies. The transceiver is compliant with relevant T1, E1, and J1 standards, ensuring compatibility with existing telecommunications infrastructure.

One of the key features of the DS3170N is its programmable edge-triggered or center-triggered receive equalizer, which enhances signal integrity over long cable runs. The device also includes a crystal-less jitter attenuator, which further improves signal quality by reducing jitter on both transmit and receive data streams. This is critical for maintaining data integrity and ensuring error-free transmission in high-speed communication systems.

The DS3170N offers diagnostic capabilities that are crucial for network maintenance and troubleshooting. These include built-in BERT (Bit Error Rate Testing), loopback modes, and error monitoring for both the T1 and E1 environments. The device's low power consumption is another benefit, making it suitable for power-sensitive applications.

In terms of interfacing, the DS3170N provides a parallel microprocessor interface for easy integration with system components. The device is available in a compact 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications without compromising functionality.

Overall, the DS3170N transceiver from Maxim Integrated is a powerful, efficient solution for T1/E1/J1 communications, offering a blend of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Need more? Email Us
ECAD model for TP11368V/NOPB
ON Semiconductor
Dual-Channel Voice-Switched Speakerphone Circuit
Lowest to $10.1222
ECAD model for MC6630
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $28.9931
ECAD model for DS21448L+
ON Semiconductor
Voice Switched Speakerphone Circuit
Lowest to $0.5955
ECAD model for MC34118
ON Semiconductor
Telephone Tone Ringer 16-SOIC
Lowest to $1.4886
ECAD model for MC34014DW
Broadcom Limited
Broadcom Ethernet Switch
Need more? Email Us
ECAD model for BCM53128VIQLE
Broadcom Limited
Broadcom Ethernet Transceiver
Lowest to $265.6489
ECAD model for BCM54612EB1IFBG
Renesas Electronics America
IC TELECOM INTERFACE 81FPBGA
Need more? Email Us
ECAD model for 82V2082BFG
Infineon Technologies
T1/E1/J1 Framer and Line Interface Unit
Lowest to $119.0840
ECAD model for PSB21393H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention