EN
  • EN
  • DE

DS3150QNC1+T&R

Part No DS3150QNC1+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU DS3/E3/STS-1 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 121934-DS3150QNC1+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3150QNC1+T&R CAD Model

Description

The DS3150QNC1+T&R from Maxim Integrated is a state-of-the-art telecom chipset designed to provide robust and reliable communication solutions. This high-performance device is specifically engineered for network and telecommunication applications, where signal integrity and system uptime are of paramount importance.

Key Features

  • T1/E1/J1 Transceiver: The DS3150QNC1+T&R is a complete single-chip transceiver for T1, E1, and J1 environments. It integrates line interface, framer, and LIU (Line Interface Unit) functions, making it a versatile solution for a variety of communication systems.
  • Flexibility: With support for a wide range of protocols and line conditions, this chip can adapt to different international standards and network requirements, ensuring compatibility and ease of integration in global products.
  • High Integration: The high level of integration reduces the need for additional components, which can simplify design, lower costs, and save board space, making it ideal for compact and cost-sensitive applications.
  • Programmable Features: It offers programmable transmit and receive pulse shapes, jitter attenuation, and other critical parameters, allowing for fine-tuning to meet specific system requirements.
  • Quality and Reliability: Maxim Integrated is known for its commitment to quality, and the DS3150QNC1+T&R is no exception. It is built to meet the stringent demands of the telecom industry, ensuring high reliability and performance.

Applications

The DS3150QNC1+T&R is well-suited for a variety of applications within the telecom sector, including:

  • Central Office Equipment
  • Wireless Base Station Controllers
  • PBX Systems
  • Channel Banks
  • Telecom Switching Equipment

Packaging and Availability

The device comes in a compact QFN package and is available in tape and reel form (T&R), facilitating efficient assembly for high-volume production. The DS3150QNC1+T&R is part of Maxim Integrated's commitment to providing cutting-edge solutions for the telecommunications industry, and its availability in bulk packaging options ensures that it can meet the needs of both large-scale deployments and smaller, specialized projects.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0254 $90.0508
4+ $36.9438 $147.7752
5+ $35.7900 $178.9500
7+ $34.6350 $242.4450
9+ $33.4811 $301.3299
12+ $30.0173 $360.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess