EN
  • EN
  • DE

DS26401NA2+

Part No DS26401NA2+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC OCTAL FRAMER T1/E1/J1 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Number of Circuits 8
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 275mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 138840-DS26401NA2+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26401NA2+ CAD Model

Description

Maxim Integrated DS26401NA2+ Line Interface Unit

Maxim Integrated DS26401NA2+ Product Image

The Maxim Integrated DS26401NA2+ is a versatile and high-performance Line Interface Unit (LIU) designed to meet the needs of complex telecommunications systems. This LIU is a critical component for network equipment where it interfaces between the physical layer and the digital data streams, ensuring reliable communication over T1, E1, J1 lines.

With its small form factor and low power consumption, the DS26401NA2+ is an ideal solution for a variety of applications, including wireless base stations, routers, switches, and other network infrastructure equipment. The device supports both long and short haul lines, making it flexible for deployment in different network topologies.

The DS26401NA2+ offers a range of features that make it a standout product in its category. It includes integrated jitter attenuation, which is crucial for maintaining signal integrity over long distances. The device also provides diagnostic capabilities, such as loopback tests and PRBS (Pseudo Random Binary Sequence) generators and checkers, which are essential for troubleshooting and ensuring the robustness of the communication link.

Moreover, the DS26401NA2+ is equipped with a configurable frame pulse output, which allows synchronization with external devices. It supports both 1.544 Mbps (T1) and 2.048 Mbps (E1) data rates, and is compliant with relevant industry standards, ensuring compatibility with a wide range of equipment.

Maxim Integrated has designed the DS26401NA2+ with an emphasis on reliability and performance. The device's high level of integration reduces the need for external components, simplifying design and reducing system costs. Additionally, the LIU's robust feature set and Maxim's commitment to quality make the DS26401NA2+ a trusted choice for telecommunications engineers and system integrators looking to build or upgrade their network infrastructure.

Key Features:

  • Supports T1, E1, and J1 interfaces
  • Integrated jitter attenuation for signal integrity
  • Diagnostic features including loopback and PRBS
  • Configurable frame pulse output for synchronization
  • Compliant with industry standards
  • Low power consumption

Availability:

The Maxim Integrated DS26401NA2+ is available for purchase from authorized distributors and directly through Maxim Integrated's website. For pricing and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess