EN
  • EN
  • DE

MAX14930FAEE+T

Part No MAX14930FAEE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description 4 CH 150MBPS 600VRMS DGTL ISOLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Maxim Integrated
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 7.5ns, 7.4ns
Pulse Width Distortion (Maximum) 1ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701497-MAX14930FAEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14930FAEE+T CAD Model

Description

Maxim Integrated MAX14930FAEE+T Digital Isolator

The Maxim Integrated MAX14930FAEE+T is a state-of-the-art digital isolator designed to provide reliable signal isolation in a variety of industrial and commercial applications. This robust component is essential for systems where signal integrity and isolation are critical for performance and safety. The MAX14930FAEE+T is part of Maxim's extensive portfolio of isolation products, delivering high-speed performance with low power consumption.

Key Features

  • Integrated Isolation: The device offers four channels of isolation, with two forward and two reverse-direction channels, making it versatile for bidirectional communication.
  • High-Speed Operation: It supports data rates up to 25Mbps, ensuring swift and efficient data transfer across the isolation barrier.
  • Low Power Consumption: The MAX14930FAEE+T is designed for energy efficiency, which is particularly beneficial for power-sensitive applications.
  • Robust Isolation: It provides robust galvanic isolation of up to 3.75kVrms (60s) per VDE V 0884-11, which is crucial for protecting sensitive electronic circuits from high voltage transients.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The MAX14930FAEE+T is ideal for a range of applications where isolation is necessary to protect against electrical noise, ground loops, and surges. These include:

  • Industrial automation and control systems
  • Data communication in medical equipment
  • Isolated SPI interfaces
  • Isolated RS-485/RS-232 modules
  • Battery management systems

Package and Quality

The digital isolator comes in a compact 16-SSOP package, allowing for a minimized footprint on PCBs. Maxim Integrated ensures high manufacturing standards, and the MAX14930FAEE+T is no exception, providing reliable performance for critical applications. The component is also available in tape and reel packaging, denoted by the '+T', facilitating efficient assembly for high-volume production.

With its combination of high-speed data transfer, low power consumption, and strong isolation capabilities, the Maxim Integrated MAX14930FAEE+T digital isolator is an excellent choice for designers seeking to enhance system reliability and protect against electrical interference.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess