EN
  • EN
  • DE

DS28E40EVKIT#

Part No DS28E40EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description 1-WIRE AUTOMOTIVE AUTHENTICATOR / DS28E40 1-Wire to I2C Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function 1-Wire to I²C
Utilized IC / Part DS28E40
Primary Attributes USB Powered
Supplied Contents Board(s)
Base Product Number DS28E40
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348466-DS28E40EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E40EVKIT# CAD Model

Description

The DS28E40EVKIT# is an advanced evaluation kit by Maxim Integrated, designed to provide a comprehensive platform for developers and engineers to explore the functionalities of the DS28E40 DeepCover® secure authenticator. This robust evaluation kit is tailored to streamline the process of integrating the DS28E40 into various applications requiring secure authentication to prevent counterfeiting, unauthorized usage, or other malicious activities.

Key Features

  • DeepCover® Technology: Built with Maxim's proprietary DeepCover® technology, the DS28E40 offers an additional layer of advanced physical security to provide one of the most secure authentication solutions available.
  • Robust Security: The DS28E40 secure authenticator incorporates a FIPS/NIST-compliant true random number generator, secure hash algorithm (SHA-256), and 2048-bit secure storage for keys and certificates.
  • Easy Integration: The evaluation kit includes a high-quality printed circuit board (PCB) with the DS28E40 and all necessary components for immediate operation, facilitating quick and easy integration into existing systems.
  • Flexible Communication: Featuring a 1-Wire® interface, the DS28E40EVKIT# allows for simple and versatile communication with microcontrollers and other host devices.
  • Comprehensive Software Support: Maxim Integrated provides extensive software support for the evaluation kit, including example code and detailed documentation, to help accelerate development and reduce time-to-market.

Applications

The DS28E40EVKIT# is ideal for a wide range of applications where secure authentication is paramount. It is particularly useful in industries such as consumer electronics, medical devices, industrial automation, and any other field where protection against cloning, software piracy, or unauthorized service is required.

Package Contents

The evaluation kit includes the DS28E40 evaluation board, a USB cable for connectivity, and relevant documentation. Software tools and additional resources are available for download from Maxim Integrated's website, ensuring that users have everything they need to get started with the DS28E40.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess