EN
  • EN
  • DE

DG3157DC-TI-E3

Part No DG3157DC-TI-E3
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821762-DG3157DC-TI-E3
Ultra Librarian 3D Model Ultra Librarian DG3157DC-TI-E3 CAD Model

Description

The DG3157DC-TI-E3 is a precision, dual, single-pole single-throw (SPST) analog switch from Vishay. It's designed for switching analog or digital signals with minimal distortion and high accuracy. The device features low on-resistance and fast switching speeds, making it suitable for a wide range of applications.

Applications

  • Signal routing
  • Audio and video switching
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered systems

Features

  • Low on-resistance: Typically 0.8 Ω at 5V
  • Fast switching speeds: tON = 25 ns, tOFF = 10 ns
  • Single-supply operation: 1.8V to 5.5V
  • Low charge injection
  • TTL/CMOS compatible logic
  • Available in a small SOT-23-8 package

Benefits

  • Low on-resistance minimizes signal attenuation and distortion.
  • Fast switching speeds allow for high-speed data transfer and signal processing.
  • Single-supply operation simplifies power supply design and reduces system cost.
  • Low charge injection ensures accurate signal switching.
  • TTL/CMOS compatible logic enables easy interfacing with digital control circuits.
  • Small package size saves board space.

Additional Details

The DG3157DC-TI-E3 is a high-performance analog switch fabricated using advanced CMOS technology. The device ensures minimal signal degradation during switching operations. The switch is designed for both analog and digital signal applications. The low on-resistance ensures high signal integrity, while the fast switching speeds facilitate high-frequency performance. The device's single-supply operation and TTL/CMOS compatible logic levels simplify system integration. The SOT-23-8 package provides a compact footprint for space-constrained applications. It operates over an extended industrial temperature range. The switch is suitable for applications requiring precision and reliability. Its low power consumption makes it ideal for battery-powered devices. The integrated ESD protection enhances device robustness. It is a cost-effective solution for signal switching needs.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess