EN
  • EN
  • DE

DS28E01PMOD+

Part No DS28E01PMOD+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS28E01-100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Memory, EEPROM
Utilized IC / Part DS28E01P-100
Primary Attributes Secure Serial EEPROM
Supplied Contents Board(s)
Win Source Part Number 773279-DS28E01PMOD+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E01PMOD+ CAD Model

Description

Maxim Integrated DS28E01PMOD+ Secure Authenticator

The DS28E01PMOD+ is a highly secure, single-chip solution provided by Maxim Integrated that combines 1024 bits of user-programmable EEPROM with a unique, factory-programmed 64-bit registration number. This secure authenticator is designed for applications where the protection of sensitive data and the authentication of components are critical, such as in supply chain management, after-market protection, and in the safeguarding of intellectual property and revenue streams.

Key Features

  • High-Security Authentication: The chip integrates the secure SHA-1 algorithm, ensuring robust protection against unauthorized access and counterfeit products.
  • Unique Serial Number: Each DS28E01PMOD+ contains a unique 64-bit ROM identification number, which is factory programmed to provide a strong foundation for the creation of a secure authentication system.
  • User-Programmable EEPROM: The 1024 bits of EEPROM can be used to store secure data such as cryptographic keys, configurable settings, or other sensitive information.
  • Write Protection: EEPROM segments can be permanently write-protected or put in EPROM-emulation mode, where data becomes write-once read-many (WORM), enhancing the security of the data.
  • Challenge-Response Authentication: The device supports a challenge-response authentication scheme, using the SHA-1 algorithm to verify the authenticity of a product or component.
  • Single Contact Interface: Communication with the DS28E01PMOD+ is achieved through the 1-Wire interface, which requires only a single data lead and a ground return.

Applications

  • Secure Data Storage
  • Medical and Healthcare Device Authentication
  • Peripheral Authentication
  • Supply Chain Integrity and Brand Protection
  • After-market Safety and Warranty Protection

The DS28E01PMOD+ is a versatile and reliable choice for designers who need a tamper-resistant authentication system. Its small form factor, combined with low-power operation and minimal external component requirements, makes it an ideal choice for a wide range of applications. By incorporating the DS28E01PMOD+ into your design, you can ensure the integrity and security of your products, protect your brand, and safeguard your revenue from counterfeit goods.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess