EN
  • EN
  • DE

DS28E01P-100+T&R

Part No DS28E01P-100+T&R
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822028-DS28E01P-100+T&R
Ultra Librarian 3D Model Ultra Librarian DS28E01P-100+T&R CAD Model

Description

Maxim Integrated DS28E01P-100+T&R Secure EEPROM

The DS28E01P-100+T&R from Maxim Integrated is a robust secure EEPROM, providing a combination of memory and security features in a single chip, making it an ideal choice for applications that require data protection and authentication. This product is designed to safeguard your data and ensure the integrity of your system.

Key Features

  • Secure Authentication: The DS28E01P-100+T&R incorporates a SHA-1 hash-based message authentication code (MAC) engine, ensuring that only authorized devices and data can access the system. This feature is crucial for preventing unauthorized access and ensuring secure communications.
  • High-Capacity Memory: With a 1024-bit (128-byte) one-time programmable (OTP) EPROM emulation memory, users can store sensitive data securely. This dedicated memory space is ideal for storing cryptographic keys, configuration data, or other sensitive information that should not be altered after initial programming.
  • Unique and Traceable Serial Number: Every DS28E01P-100+T&R chip comes with a factory-programmed, unique 64-bit registration number. This feature allows for traceability and helps prevent counterfeiting, further enhancing the security of your application.
  • Durable and Reliable: The device is designed to withstand harsh environments, with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Easy Integration: The DS28E01P-100+T&R communicates through a simple single-contact 1-Wire interface, which minimizes the number of GPIOs required from the host controller and simplifies the system design.
  • Compact and Efficient Packaging: Delivered in a compact, 6-pin TSOC package, the DS28E01P-100+T&R is suitable for space-constrained applications. The T&R suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes.

Applications

The DS28E01P-100+T&R is versatile and can be used in a wide range of applications where data integrity and security are paramount. It's particularly well-suited for:

  • Medical device authentication
  • Secure peripheral management
  • Accessory and consumable authentication
  • Aftermarket product protection
  • Embedded system security

With its robust security features and high-capacity memory, the Maxim Integrated DS28E01P-100+T&R is an excellent choice for designers who require a secure and reliable way to store and manage critical data within their systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4820 $51.8700
85+ $1.2160 $103.3600
130+ $1.1780 $153.1400
180+ $1.1400 $205.2000
230+ $1.1020 $253.4600
305+ $0.9880 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess