EN
  • EN
  • DE

LM4040AEX3-3.3+T

Part No LM4040AEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3.3V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 67μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714869-LM4040AEX3-3.3+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AEX3-3.3+T CAD Model

Description

Maxim Integrated LM4040AEX3-3.3+T Precision Voltage Reference

The Maxim Integrated LM4040AEX3-3.3+T is a high-precision shunt voltage reference, providing a fixed voltage of 3.3 volts with an impressive accuracy level. Designed for space-constrained and high-reliability applications, this voltage reference is an ideal choice for creating a stable reference voltage in various electronic circuits.

Encased in a small SOT-23 package, the LM4040AEX3-3.3+T offers excellent thermal performance and takes up minimal board space, making it suitable for use in portable devices, battery-powered applications, and compact power supplies. Its robust design ensures that it can withstand harsh operating conditions, contributing to the overall durability of the systems it is integrated into.

One of the key features of this device is its low dynamic impedance, which ensures stable operation even under varying load conditions. With a typical temperature coefficient of merely 100 ppm/°C, the LM4040AEX3-3.3+T maintains its precision across a wide temperature range. This makes it a reliable component for temperature-sensitive applications or environments with fluctuating temperatures.

The LM4040AEX3-3.3+T also boasts a wide operating current range from 60 µA to 15 mA, providing designers with flexibility in different circuit configurations. This feature, combined with the device's low dropout voltage, ensures that it can maintain accurate output despite variations in supply voltage, which is particularly important for battery-operated devices where power levels can change over time.

For safety and reliability, the LM4040AEX3-3.3+T comes with built-in protection features. It is reverse-bias protected, ensuring that the device will not be damaged if a reverse voltage is accidentally applied. It is also capable of operating effectively over the industrial temperature range of -40°C to +85°C, making it a versatile component for a broad spectrum of industrial applications.

In summary, the Maxim Integrated LM4040AEX3-3.3+T is a compact, precise, and robust voltage reference that offers excellent performance for a wide range of electronic systems. Whether for industrial instrumentation, portable devices, or precision power supplies, this component provides a reliable reference voltage essential for maintaining system accuracy and stability.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1060 $50.5440
58+ $1.7280 $100.2240
90+ $1.6740 $150.6600
124+ $1.6200 $200.8800
160+ $1.5660 $250.5600
214+ $1.4040 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess