EN
  • EN
  • DE

DS28CN01U-W0T+1T

Part No DS28CN01U-W0T+1T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1525+
Reference case MSOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752960-DS28CN01U-W0T+1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS28CN01U-W0T+1T CAD Model

Description

Maxim Integrated DS28CN01U-W0T+1T Secure Authenticator

The DS28CN01U-W0T+1T from Maxim Integrated is a robust, secure authenticator that provides a comprehensive solution for system designers looking to protect their products from counterfeit and unauthorized usage. This device integrates a plethora of security features into a single chip, making it an ideal choice for applications where authentication and data integrity are paramount.

At the core of the DS28CN01U-W0T+1T is a unique, factory-programmed 64-bit registration number that serves as a distinct identifier for each device. This unique ID cannot be altered, ensuring a reliable foundation for the creation of secure authentication systems. The chip also includes a user-programmable EEPROM, which can be utilized to store secure data such as cryptographic keys, configuration settings, or other sensitive information.

One of the standout features of the DS28CN01U-W0T+1T is its implementation of the SHA-256 hash algorithm, which is widely recognized for its strong security properties. The device leverages this algorithm to perform challenge-and-response authentication, offering a high level of protection against replay attacks and ensuring that only authorized devices and users can access the system.

The DS28CN01U-W0T+1T is designed with flexibility in mind, supporting both I2C and 1-Wire interfaces. This dual-communication capability allows for easy integration into a variety of systems without the need for extensive redesign. The device is also equipped with a high-speed, 1-Wire interface that facilitates quick and efficient data transfer, making it suitable for applications with stringent performance requirements.

Maxim Integrated has packaged the DS28CN01U-W0T+1T in a compact, 6-pin TDFN package, ensuring a minimal footprint on the PCB. This small form factor, combined with the device's low power consumption, makes it an excellent choice for portable and space-constrained applications such as medical devices, IoT nodes, and accessory authentication.

In conclusion, the DS28CN01U-W0T+1T from Maxim Integrated is a powerful, secure authenticator that offers a high level of protection against counterfeiting and unauthorized use. Its integration of advanced cryptographic algorithms, unique ID, and user-programmable memory, along with its flexible communication interfaces, makes it a versatile solution for a wide range of security-sensitive applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess