EN
  • EN
  • DE

DS2786G-C2+T&R

Part No DS2786G-C2+T&R
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description Fuel Gauge Li-Ion/Li-Pol 1mA 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Operating Supply Voltage 4.5 V
Output Current 1 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1117123-DS2786G-C2+T&R
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2786G-C2+T&R CAD Model

Description

Maxim Integrated DS2786G-C2+T&R Product Overview

The DS2786G-C2+T&R from Maxim Integrated is a sophisticated, stand-alone, fuel-gauge IC designed for battery monitoring and protection in a variety of applications. This small, power-efficient component is critical for devices that require accurate monitoring of battery status to ensure reliable operation and longevity.

Key Features and Benefits

  • Precision Measurement: The DS2786G-C2+T&R offers high-precision measurement capabilities for voltage, temperature, and current. This precision ensures that the device can provide accurate battery state-of-charge (SOC) estimations, which is crucial for maintaining the health and efficiency of the battery.
  • On-Chip Nonvolatile Memory: With integrated nonvolatile (NV) memory, the DS2786G-C2+T&R can store critical battery data and configuration settings even when the power is removed. This feature allows for a seamless continuation of battery monitoring upon power restoration.
  • Temperature Measurement: The built-in temperature sensor aids in monitoring the battery's environment, which is vital for safe charging and discharging, as well as for maintaining the battery within its optimal temperature range.
  • Flexible Power Supply: The device supports a wide range of supply voltages, making it versatile for integration into various battery-powered systems without the need for additional power regulation components.
  • Compact Package: Housed in a small, lead-free T&R (tape and reel) package, the DS2786G-C2+T&R is suitable for space-constrained designs, enabling modern portable devices to maintain a sleek form factor without sacrificing battery management capabilities.

Applications

The DS2786G-C2+T&R is ideal for use in multiple applications where reliable battery management is essential. These include:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Handheld medical devices that require consistent performance and accurate battery status
  • Industrial and IoT devices where uptime and battery longevity are critical
  • Energy storage systems that benefit from precise SOC measurements

Overall, the DS2786G-C2+T&R from Maxim Integrated is a highly reliable and accurate solution for battery fuel gauging, offering designers the flexibility and performance needed to create the next generation of battery-powered devices.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
TE Connectivity
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess