EN
  • EN
  • DE
  • IT

DS2786

Part No DS2786
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Standalone OCV-Based Fuel Gauge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169254-DS2786
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Multimedia, Portable Devices, Imaging, Video & Vision, Audio
Ultra Librarian 3D Model Ultra Librarian DS2786 CAD Model

Description

The DS2786 from Maxim Integrated is a highly sophisticated stand-alone fuel gauge IC that is designed to provide detailed information about the state-of-charge (SOC) of a rechargeable Li-ion or Li+ polymer battery. This compact and efficient integrated circuit is ideal for portable applications where accurate battery monitoring is essential.

One of the key features of the DS2786 is its ability to measure voltage, temperature, and current, and then use this data to estimate the battery's remaining capacity. The device employs a proprietary algorithm that compensates for aging, temperature, and discharge rate, thus providing a reliable gauge of the battery's SOC. This is critical for devices that require precise power management to ensure optimal performance and longevity.

The DS2786 also supports a unique feature called "Learn Function," which adapts to the changes in battery parameters over time. This self-learning capability ensures that the fuel gauge remains accurate throughout the life of the battery, even as the battery's characteristics evolve due to usage and environmental conditions.

Designed with flexibility in mind, the DS2786 can be configured for various battery capacities and chemistries via an I2C interface, which also allows for communication with a host microcontroller. The device's small footprint makes it an excellent choice for space-constrained applications, while its low power consumption helps to maximize battery life.

Additional features of the DS2786 include overvoltage, undervoltage, and overcurrent protection, which safeguard the battery and the host device from potential damage. The IC also provides a remaining capacity alarm, warning the system when the battery reaches a user-defined threshold, allowing for proactive power management.

Overall, the DS2786 offers a comprehensive solution for battery fuel gauging, making it an indispensable component for portable electronics designers who require accurate and reliable battery monitoring capabilities.

You May Also Be Interested in

PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess