EN
  • EN
  • DE

DS2764AE+025

Part No DS2764AE+025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP / Battery Battery Monitor IC Lithium Ion 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS2764AE+025,MAXMAXDS2764AE+025
Standard Package 96
Win Source Part Number 1056163-DS2764AE+025
Ultra Librarian 3D Model Ultra Librarian DS2764AE+025 CAD Model

Description

The Maxim Integrated DS2764AE+025 is a sophisticated high-precision battery monitor designed specifically for Lithium-ion (Li+) batteries. This compact, integrated solution provides a comprehensive set of features that are crucial for managing the health and efficiency of rechargeable Li+ battery packs, making it an ideal choice for portable devices, energy storage systems, and other battery-dependent applications.

Key Features

  • Precision Measurement: The DS2764AE+025 offers high-accuracy measurements of voltage, current, and temperature, ensuring precise monitoring of battery parameters.
  • Battery Protection: With its integrated safety features, the device helps protect the battery from overcharge, over-discharge, short-circuit, and overcurrent conditions.
  • Data Logging: It includes nonvolatile (NV) memory for storing critical battery data, which can be used for analyzing the battery's condition and predicting its lifespan.
  • Low Power Consumption: Designed for efficiency, it has a low operational power draw, which is essential for maximizing battery runtime in portable devices.
  • High-Level Integration: The device integrates an analog-to-digital converter (ADC), temperature sensor, current-sense amplifier, and a serial interface in one package, reducing the need for additional components.

Applications

The DS2764AE+025 is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Portable medical devices
  • Handheld instruments
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes

Technical Specifications

The DS2764AE+025 operates over a wide temperature range and communicates via a 1-Wire interface, allowing for easy integration into existing systems. Its compact package and high level of integration make it an efficient solution for space-constrained applications.

Conclusion

Maxim Integrated's DS2764AE+025 is a highly accurate and reliable battery monitor that offers a robust set of features for managing Li+ batteries. Its precision measurement capabilities and protective functions ensure optimal performance and longevity for battery-powered devices.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess