EN
  • EN
  • DE

DS26518GNB1

Part No DS26518GNB1
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 8/8 256CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features 8/8 Transceiver Full T1/E1/J1 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 256-BGA
Case / Package 256-CSBGA (17x17)
Family Name DS26518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917420-DS26518GNB1
Ultra Librarian 3D Model Ultra Librarian DS26518GNB1 CAD Model

Description

The DS26518GNB1 is a versatile and high-performance multi-protocol transceiver from Maxim Integrated, designed to cater to a wide range of communication needs. This integrated circuit (IC) is capable of handling various interface standards, making it an ideal choice for applications that require a flexible and reliable communication solution.

Key Features

  • Multi-Protocol Support: The DS26518GNB1 supports an array of protocols including T1, E1, J1, and more, providing a comprehensive solution for telecommunications and data networking.
  • Integrated Line Interface: It comes with a complete line interface unit (LIU) for each supported protocol, simplifying design and reducing external component requirements.
  • High Integration: This transceiver integrates functions such as jitter attenuation, clock recovery, and line build-out (LBO) into a single package, streamlining the overall system architecture.
  • Low Power Consumption: Designed for power efficiency, the DS26518GNB1 minimizes power consumption, making it suitable for power-sensitive applications.
  • Robust Performance: It ensures reliable operation with built-in features such as loss of signal (LOS) detection and on-chip diagnostics, enhancing system stability and performance.

Applications

The DS26518GNB1 is an excellent choice for a variety of applications including, but not limited to:

  • Digital cross-connect systems
  • Wireless base station controllers
  • Channel service units/data service units (CSU/DSUs)
  • Network test equipment
  • Multiplexers
  • Integrated access devices

Package and Quality

The device is offered in a compact, surface-mountable 100-pin TQFP package, which allows for efficient use of board space in dense designs. Additionally, the DS26518GNB1 is built to meet the high-quality standards expected of Maxim Integrated products, ensuring reliability and performance across various environmental conditions.

In conclusion, the Maxim Integrated DS26518GNB1 multi-protocol transceiver is a feature-rich, highly integrated solution for systems that demand robust communication capabilities. Its support for multiple protocols, combined with its power efficiency and diagnostic features, make it a top choice for designers and engineers looking to create advanced communication systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess