EN
  • EN
  • DE

DS26514GN+

Part No DS26514GN+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX T1/E1/J1 4PORT 256-CSBGA / Line Interface Unit 2.048Mbps E1/J1/T1 Short/Long Parallel/Serial 256-Pin TE-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-BGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Win Source Part Number 773258-DS26514GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26514
Introduction Date February 20, 2007
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS26514GN+ CAD Model

Description

Maxim Integrated DS26514GN+ Multi-Protocol Transceiver

The DS26514GN+ from Maxim Integrated is a versatile and highly integrated multi-protocol transceiver designed to facilitate communication in a wide range of networking applications. This advanced IC is capable of supporting various interface standards, making it an ideal solution for systems that require a flexible and reliable connection interface.

Key Features:

  • Multi-Protocol Support: The DS26514GN+ is designed to handle several communication protocols including T1, E1, J1, and more, offering a high degree of versatility for different network configurations.
  • Integrated Line Interface: The device comes with a complete line interface unit (LIU) for each protocol, providing the necessary functions for physical layer interfacing.
  • Programmable: It features a programmable edge-triggered, or center-triggered receive and transmit clock for each channel, allowing for a customizable setup according to specific system requirements.
  • Jitter Attenuator: A built-in jitter attenuator helps to maintain signal integrity, reducing the effects of clock and data recovery jitter in the communications system.
  • Power Saving: The DS26514GN+ includes power-down and sleep modes to conserve power when the device is not in active use, making it suitable for energy-efficient designs.
  • Robust Design: This transceiver is built to withstand harsh conditions and is compliant with the necessary regulatory standards, ensuring reliable performance in industrial environments.

Applications:

  • Telecommunications equipment
  • Wireless base station interconnect
  • Network routers and switches
  • PBX and multiplexers
  • Frame Relay Access Devices (FRADs)

The DS26514GN+ is available in a compact, surface-mount 100-pin LQFP package, making it suitable for space-constrained applications. Its advanced feature set and multi-protocol capability make it a powerful component for designers looking to implement robust and adaptable communication interfaces in their products.

With Maxim Integrated's reputation for quality and reliability, the DS26514GN+ transceiver stands as a top choice for engineers and system integrators who demand high performance and ease of integration in their networking solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8271 $73.6542
3+ $34.4963 $103.4889
5+ $33.3309 $166.6545
7+ $31.0000 $217.0000
9+ $29.8346 $268.5114
11+ $28.6692 $315.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess