EN
  • EN
  • DE

DS26324GNA3+

Part No DS26324GNA3+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 3.3V 256-CSBGA / Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 256-Pin CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 16
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Win Source Part Number 773251-DS26324GNA3+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26324
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26324GNA3+ CAD Model

Description

Maxim Integrated DS26324GNA3+ Product Overview

The DS26324GNA3+ is a high-performance, quad-channel short-haul line driver designed by Maxim Integrated to provide a reliable interface for transmitting data over unshielded twisted-pair (UTP) cables. This versatile component is ideal for a variety of applications that require high-speed data transmission, including industrial control systems, network equipment, and telecommunications infrastructure.

Key Features and Benefits

  • High-Speed Operation: The DS26324GNA3+ supports data rates up to 50Mbps per channel, making it suitable for high-speed data communication requirements.
  • Quad-Channel Design: With four independent driver channels, it can handle multiple data streams simultaneously, improving system throughput and efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power usage during operation, which is critical for energy-sensitive applications.
  • Adjustable Output Levels: The output voltage levels are programmable, allowing for optimization based on the specific needs of the application and cable characteristics.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the circuit from overheating, enhancing reliability and longevity.
  • Flexible Power Supply: It operates from a single +3.3V power supply, simplifying power management in complex systems.

Applications

The DS26324GNA3+ is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Baseband data transmission over UTP
  • CCTV and video distribution systems
  • Industrial Ethernet and fieldbus networks
  • Telecommunication line drivers
  • Point of Sale (POS) networks

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS26324GNA3+ is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring reliable performance even under challenging conditions.

In summary, the DS26324GNA3+ from Maxim Integrated is a robust and efficient solution for systems that require high-speed, multi-channel data transmission over UTP cables. Its combination of performance, power efficiency, and reliability makes it a valuable component in a wide range of data communication applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0990 $52.1980
5+ $21.4146 $107.0730
8+ $20.7454 $165.9632
10+ $20.0762 $200.7620
13+ $19.4070 $252.2910
18+ $17.3994 $313.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess