EN
  • EN
  • DE

DS2502P-UNW-113C/TR

Part No DS2502P-UNW-113C/TR
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253933-DS2502P-UNW-113C/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2502P-UNW-113C/TR CAD Model

Description

DS2502P-UNW-113C/TR EEPROM by Maxim Integrated

The DS2502P-UNW-113C/TR from Maxim Integrated is a high-quality, nonvolatile memory device that provides 1-Kbit of data storage. It comes in a compact TSOC-6 package, which makes it an ideal solution for applications where space is at a premium. This EEPROM device is designed for a wide range of data storage applications where durable and reliable nonvolatile memory is required.

The device utilizes Maxim Integrated's unique 1-Wire interface, which simplifies the connectivity by using only one data line (plus ground) for communication between the microcontroller and the memory device. This feature reduces the number of pins and wires required in the system design, which not only saves space but also eases the overall design process.

One of the key features of the DS2502P-UNW-113C/TR is its ability to withstand harsh environments. It operates over a wide temperature range, making it suitable for use in industrial and automotive applications where temperature extremes are common. Its robust design ensures data integrity and reliability under these challenging conditions.

The device is also equipped with a unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester). This ensures absolute traceability because no two parts are alike, which is essential for applications requiring device authentication and non-repudiation.

Maxim Integrated's DS2502P-UNW-113C/TR EEPROM is available in a tape and reel form (denoted by the '/TR' suffix), which is suitable for automated assembly processes, thus reducing manufacturing time and costs. This packaging option is particularly beneficial for high-volume production environments.

Overall, the DS2502P-UNW-113C/TR is a reliable and efficient solution for data storage needs, providing designers with a dependable and easy-to-integrate component backed by the quality and support of Maxim Integrated.

  • Memory Capacity: 1-Kbit
  • Interface Type: 1-Wire
  • Package Type: TSOC-6
  • Operating Temperature Range: Specified by manufacturer
  • Unique 64-bit Serial Number: Yes
  • Supply Voltage: Specified by manufacturer
  • Form: Tape and Reel for Automated Assembly

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess